Richardson RFPD Converter - ADC ADT7420UCPZ-R2

Description
The ADT7420 is a high accuracy digital temperature sensor offering breakthrough performance over a wide industrial range, housed in a 4 mm × 4 mm LFCSP package. It contains an internal band gap reference, a temperature sensor, and a 16-bit ADC to monitor and digitize the temperature to 0.0078°C resolution. The ADC resolution, by default, is set to 13 bits (0.0625°C). The ADC resolution is a user programmable mode that can be changed through the serial interface.
Request a Quote Datasheet
Description
The ADT7420 is a high accuracy digital temperature sensor offering breakthrough performance over a wide industrial range, housed in a 4 mm × 4 mm LFCSP package. It contains an internal band gap reference, a temperature sensor, and a 16-bit ADC to monitor and digitize the temperature to 0.0078°C resolution. The ADC resolution, by default, is set to 13 bits (0.0625°C). The ADC resolution is a user programmable mode that can be changed through the serial interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - ADT7420UCPZ-R2 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
ADT7420UCPZ-R2
Converter - ADC ADT7420UCPZ-R2
The ADT7420 is a high accuracy digital temperature sensor offering breakthrough performance over a wide industrial range, housed in a 4 mm × 4 mm LFCSP package. It contains an internal band gap reference, a temperature sensor, and a 16-bit ADC to monitor and digitize the temperature to 0.0078°C resolution. The ADC resolution, by default, is set to 13 bits (0.0625°C). The ADC resolution is a user programmable mode that can be changed through the serial interface.

The ADT7420 is a high accuracy digital temperature sensor offering breakthrough performance over a wide industrial range, housed in a 4 mm × 4 mm LFCSP package. It contains an internal band gap reference, a temperature sensor, and a 16-bit ADC to monitor and digitize the temperature to 0.0078°C resolution. The ADC resolution, by default, is set to 13 bits (0.0625°C). The ADC resolution is a user programmable mode that can be changed through the serial interface.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number ADT7420UCPZ-R2
Product Name Converter - ADC
Interface Type I2C
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD6672BCPZ-250 - Richardson RFPD
Specs
Package Type CSP
Resolution 11 bits
Sample Rate 250000 kSamples/Sec
View Details
Converter - ADC - AD7265BCPZ-REEL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 1000 kSamples/Sec
View Details
Converter - ADC - 5962-87591043X - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details