The ADP7102 is a CMOS, low dropout linear regulator that operates from 3.3 V to 20 V and provides up to 300 mA of output current. This high input voltage LDO is ideal for regulation of high performance analog and mixed signal circuits operating from 19 V to 1.22 V rails. Using an advanced proprietary architecture, it provides high power supply rejection, low noise, and achieves excellent line and load transient response with just a small 1 μF ceramic output capacitor.
| Richardson RFPD | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | ADP7102ACPZ-R7 |
| Product Name | Voltage Regulator |
| Package Type | Other; LFCSP |