The ADP2384 is a synchronous, step-down dc-to-dc regulator with an integrated 44 mΩ, high-side power MOSFET and an 11.6 mΩ, synchronous rectifier MOSFET to provide a high efficiency solution in a compact 4 mm × 4 mm LFCSP package. This device uses a peak current mode, constant frequency pulse- width modulation (PWM) control scheme for excellent stability and transient response. The switching frequency of the ADP2384 can be programmed from 200 kHz to 1.4 MHz. To minimize system noise, the synchronization function allows the switching frequency to be synchronized to an external clock.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | ADP2384ACPZN-R7 |
| Product Name | DC to DC Converter |
| Package Type | Other; LFCSP |