The ADP1720-EP is a high voltage, micropower, low dropout linear regulator. Operating over a very wide input voltage range of 4 V to 28 V, the ADP1720-EP can provide up to 50 mA of output current. With just 28 μA of quiescent supply current and a micropower shutdown mode, this device is ideal for applications that require low quiescent current
| Richardson RFPD | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | ADP172ACBZ-2.9-R7 |
| Product Name | Voltage Regulator |
| Package Type | Other; WLCSP |