The ADM7155 is an adjustable linear regulator that operates from 2.3 V to 5.5 V and provides up to 600 mA of load current. Output voltages from 1.2 V to 3.4 V are possible depending on the model. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and load transient response with only a 10 μF ceramic output capacitor.
| Richardson RFPD | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ADM7155ACPZ-01-R7 |
| Product Name | Power Management IC |
| Type | LFCSP |