Richardson RFPD Converter - ADC ADE7912ARIZ

Description
The ADE7912/ADE7913 are isolated, 3-channel Σ-Δ ADCs for polyphase energy metering applications using shunt current sensors. Data and power isolation are based on the Analog Devices, Inc., iCoupler® technology. The ADE7912 features two 24-bit ADCs, and the ADE7913 features three ADCs. The current ADC provides a 67 dB signal-to-noise ratio over a 3 kHz signal bandwidth, whereas the voltage ADCs provide a SNR of 72 dB over the same bandwidth. One channel is dedicated to measuring the voltage across a shunt when the shunt is used for current sensing. Up to two additional channels are dedicated to measuring voltages, which are usually sensed using resistor dividers. One voltage channel can be used to measure the temperature of the die via an internal sensor. The ADE7913 includes three channels: one current and two voltage channels. The ADE7912 has one voltage channel but is otherwise identical to the ADE7913.
Request a Quote Datasheet
Description
The ADE7912/ADE7913 are isolated, 3-channel Σ-Δ ADCs for polyphase energy metering applications using shunt current sensors. Data and power isolation are based on the Analog Devices, Inc., iCoupler® technology. The ADE7912 features two 24-bit ADCs, and the ADE7913 features three ADCs. The current ADC provides a 67 dB signal-to-noise ratio over a 3 kHz signal bandwidth, whereas the voltage ADCs provide a SNR of 72 dB over the same bandwidth. One channel is dedicated to measuring the voltage across a shunt when the shunt is used for current sensing. Up to two additional channels are dedicated to measuring voltages, which are usually sensed using resistor dividers. One voltage channel can be used to measure the temperature of the die via an internal sensor. The ADE7913 includes three channels: one current and two voltage channels. The ADE7912 has one voltage channel but is otherwise identical to the ADE7913.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - ADE7912ARIZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
ADE7912ARIZ
Converter - ADC ADE7912ARIZ
The ADE7912/ADE7913 are isolated, 3-channel Σ-Δ ADCs for polyphase energy metering applications using shunt current sensors. Data and power isolation are based on the Analog Devices, Inc., iCoupler® technology. The ADE7912 features two 24-bit ADCs, and the ADE7913 features three ADCs. The current ADC provides a 67 dB signal-to-noise ratio over a 3 kHz signal bandwidth, whereas the voltage ADCs provide a SNR of 72 dB over the same bandwidth. One channel is dedicated to measuring the voltage across a shunt when the shunt is used for current sensing. Up to two additional channels are dedicated to measuring voltages, which are usually sensed using resistor dividers. One voltage channel can be used to measure the temperature of the die via an internal sensor. The ADE7913 includes three channels: one current and two voltage channels. The ADE7912 has one voltage channel but is otherwise identical to the ADE7913.

The ADE7912/ADE7913 are isolated, 3-channel Σ-Δ ADCs for polyphase energy metering applications using shunt current sensors. Data and power isolation are based on the Analog Devices, Inc., iCoupler® technology. The ADE7912 features two 24-bit ADCs, and the ADE7913 features three ADCs. The current ADC provides a 67 dB signal-to-noise ratio over a 3 kHz signal bandwidth, whereas the voltage ADCs provide a SNR of 72 dB over the same bandwidth. One channel is dedicated to measuring the voltage across a shunt when the shunt is used for current sensing. Up to two additional channels are dedicated to measuring voltages, which are usually sensed using resistor dividers. One voltage channel can be used to measure the temperature of the die via an internal sensor. The ADE7913 includes three channels: one current and two voltage channels. The ADE7912 has one voltage channel but is otherwise identical to the ADE7913.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number ADE7912ARIZ
Product Name Converter - ADC
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7366BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 1000 kSamples/Sec
View Details