Richardson RFPD Converter - ADC AD9988BBPZ-4D4AC

Description
The AD9988 is a highly integrated device with four 16-bit, 12GSPS maximum sample rate, RF digital-to-analog converter (DAC)cores, and four 12-bit, 4 GSPS rate, RF analog-to-digital converter(ADC) cores. The device supports four transmitter channels andfour receiver channels with a 4T4R configuration. This product iswell suited for four-antenna TDD transmitter applications, wherethe receiver path can be shared between receiver and observationmodes. The GPIO pins can be configured and toggled to supportdifferent user modes, while phase coherency is maintained. Themaximum radio channel bandwidth supported is 1.2 GHz in a 4T4Rconfiguration and a sample resolution of 16 bits. The AD9988features a 16-lane 24.75 Gbps JESD204C or 15.5 Gbps JESD204Bserial data port that allows up to eight lanes per transmit/receivelink , an on-chip clock multiplier, and digital signal processing capabilitytargeted at multiband direct to RF radio applications.
Request a Quote Datasheet
Description
The AD9988 is a highly integrated device with four 16-bit, 12GSPS maximum sample rate, RF digital-to-analog converter (DAC)cores, and four 12-bit, 4 GSPS rate, RF analog-to-digital converter(ADC) cores. The device supports four transmitter channels andfour receiver channels with a 4T4R configuration. This product iswell suited for four-antenna TDD transmitter applications, wherethe receiver path can be shared between receiver and observationmodes. The GPIO pins can be configured and toggled to supportdifferent user modes, while phase coherency is maintained. Themaximum radio channel bandwidth supported is 1.2 GHz in a 4T4Rconfiguration and a sample resolution of 16 bits. The AD9988features a 16-lane 24.75 Gbps JESD204C or 15.5 Gbps JESD204Bserial data port that allows up to eight lanes per transmit/receivelink , an on-chip clock multiplier, and digital signal processing capabilitytargeted at multiband direct to RF radio applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9988BBPZ-4D4AC - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9988BBPZ-4D4AC
Converter - ADC AD9988BBPZ-4D4AC
The AD9988 is a highly integrated device with four 16-bit, 12GSPS maximum sample rate, RF digital-to-analog converter (DAC)cores, and four 12-bit, 4 GSPS rate, RF analog-to-digital converter(ADC) cores. The device supports four transmitter channels andfour receiver channels with a 4T4R configuration. This product iswell suited for four-antenna TDD transmitter applications, wherethe receiver path can be shared between receiver and observationmodes. The GPIO pins can be configured and toggled to supportdifferent user modes, while phase coherency is maintained. Themaximum radio channel bandwidth supported is 1.2 GHz in a 4T4Rconfiguration and a sample resolution of 16 bits. The AD9988features a 16-lane 24.75 Gbps JESD204C or 15.5 Gbps JESD204Bserial data port that allows up to eight lanes per transmit/receivelink , an on-chip clock multiplier, and digital signal processing capabilitytargeted at multiband direct to RF radio applications.

The AD9988 is a highly integrated device with four 16-bit, 12GSPS maximum sample rate, RF digital-to-analog converter (DAC)cores, and four 12-bit, 4 GSPS rate, RF analog-to-digital converter(ADC) cores. The device supports four transmitter channels andfour receiver channels with a 4T4R configuration. This product iswell suited for four-antenna TDD transmitter applications, wherethe receiver path can be shared between receiver and observationmodes. The GPIO pins can be configured and toggled to supportdifferent user modes, while phase coherency is maintained. Themaximum radio channel bandwidth supported is 1.2 GHz in a 4T4Rconfiguration and a sample resolution of 16 bits. The AD9988features a 16-lane 24.75 Gbps JESD204C or 15.5 Gbps JESD204Bserial data port that allows up to eight lanes per transmit/receivelink, an on-chip clock multiplier, and digital signal processing capabilitytargeted at multiband direct to RF radio applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9988BBPZ-4D4AC
Product Name Converter - ADC
Package Type BGA
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7328BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 13 bits
Sample Rate 1000 kSamples/Sec
View Details
Converter - ADC - AD674BKNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details