The AD9986 is a highly integrated device with a 16-bit, 12 GSPSmaximum sample rate RF DAC core, and a 12-bit, 6 GSPS rateRF ADC core. The AD9986 supports four transmitter channels andtwo receiver channels with four transmitter, two receiver (4T2R)configuration. The AD9986 is well suited for 2-antenna and4-antenna transmitter applications requiring a wide bandwidth observationreceiver path for the digital predistortion. The AD9986supports up to a 6 GSPS complex transmit and receive data ratein single channel mode. The maximum radio channel bandwidthsupported is 1.2 GHz and 2.4 GHz for the transmit and receivepaths, respectively (4T2R). The AD9986 features a 16 lane, 24.75Gbps JESD204C or 15.5 Gbps JESD204B serial data port, anon-chip clock multiplier, and digital signal processing capabilitytargeted at multiband, direct-to-RF radio applications.
The AD9986 is a highly integrated device with a 16-bit, 12 GSPSmaximum sample rate RF DAC core, and a 12-bit, 6 GSPS rateRF ADC core. The AD9986 supports four transmitter channels andtwo receiver channels with four transmitter, two receiver (4T2R)configuration. The AD9986 is well suited for 2-antenna and4-antenna transmitter applications requiring a wide bandwidth observationreceiver path for the digital predistortion. The AD9986supports up to a 6 GSPS complex transmit and receive data ratein single channel mode. The maximum radio channel bandwidthsupported is 1.2 GHz and 2.4 GHz for the transmit and receivepaths, respectively (4T2R). The AD9986 features a 16 lane, 24.75Gbps JESD204C or 15.5 Gbps JESD204B serial data port, anon-chip clock multiplier, and digital signal processing capabilitytargeted at multiband, direct-to-RF radio applications.