Richardson RFPD Converter - ADC AD9874ABSTRL

Description
The AD9874 is a general purpose IF subsystem that digitizes a low level 10-300MHz IF input signal with a bandwidth of up to 270 kHz. The signal chain of the AD9874 contains a low-noise amplifier, mixer, a band pass sigma-Delta analog-to-digital converter and a decimation filter with programmable decimation factor. An automatic gain control (AGC) circuit provides the AD9874 with 12 dB of continuous gain adjustment The high dynamic range and inherent anti-aliasing provided by the bandpass sigma delta converter allows the AD9874 to cope with blocking signals 95 dB stronger than the desired signal. Auxiliary blocks include clock and LO synthesizers in addition to a serial peripheral interface port. The SPI port programs numerous parameters of the AD9874, thus allowing the device to be optimized for any given application. Programmable parameters include synthesizer divide ratios, AGC attenuation and attack/decay time, received signal strength level, decimation factor, output data format, 16 dB attenuator, and theselected bias currents. The bias currents of the LNA and mixer can be further reduced at the expense of degraded performance for battery-powered applications.
Request a Quote Datasheet
Description
The AD9874 is a general purpose IF subsystem that digitizes a low level 10-300MHz IF input signal with a bandwidth of up to 270 kHz. The signal chain of the AD9874 contains a low-noise amplifier, mixer, a band pass sigma-Delta analog-to-digital converter and a decimation filter with programmable decimation factor. An automatic gain control (AGC) circuit provides the AD9874 with 12 dB of continuous gain adjustment The high dynamic range and inherent anti-aliasing provided by the bandpass sigma delta converter allows the AD9874 to cope with blocking signals 95 dB stronger than the desired signal. Auxiliary blocks include clock and LO synthesizers in addition to a serial peripheral interface port. The SPI port programs numerous parameters of the AD9874, thus allowing the device to be optimized for any given application. Programmable parameters include synthesizer divide ratios, AGC attenuation and attack/decay time, received signal strength level, decimation factor, output data format, 16 dB attenuator, and theselected bias currents. The bias currents of the LNA and mixer can be further reduced at the expense of degraded performance for battery-powered applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9874ABSTRL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9874ABSTRL
Converter - ADC AD9874ABSTRL
The AD9874 is a general purpose IF subsystem that digitizes a low level 10-300MHz IF input signal with a bandwidth of up to 270 kHz. The signal chain of the AD9874 contains a low-noise amplifier, mixer, a band pass sigma-Delta analog-to-digital converter and a decimation filter with programmable decimation factor. An automatic gain control (AGC) circuit provides the AD9874 with 12 dB of continuous gain adjustment The high dynamic range and inherent anti-aliasing provided by the bandpass sigma delta converter allows the AD9874 to cope with blocking signals 95 dB stronger than the desired signal. Auxiliary blocks include clock and LO synthesizers in addition to a serial peripheral interface port. The SPI port programs numerous parameters of the AD9874, thus allowing the device to be optimized for any given application. Programmable parameters include synthesizer divide ratios, AGC attenuation and attack/decay time, received signal strength level, decimation factor, output data format, 16 dB attenuator, and theselected bias currents. The bias currents of the LNA and mixer can be further reduced at the expense of degraded performance for battery-powered applications.

The AD9874 is a general purpose IF subsystem that digitizes a low level 10-300MHz IF input signal with a bandwidth of up to 270 kHz. The signal chain of the AD9874 contains a low-noise amplifier, mixer, a band pass sigma-Delta analog-to-digital converter and a decimation filter with programmable decimation factor. An automatic gain control (AGC) circuit provides the AD9874 with 12 dB of continuous gain adjustment The high dynamic range and inherent anti-aliasing provided by the bandpass sigma delta converter allows the AD9874 to cope with blocking signals 95 dB stronger than the desired signal. Auxiliary blocks include clock and LO synthesizers in addition to a serial peripheral interface port. The SPI port programs numerous parameters of the AD9874, thus allowing the device to be optimized for any given application. Programmable parameters include synthesizer divide ratios, AGC attenuation and attack/decay time, received signal strength level, decimation factor, output data format, 16 dB attenuator, and theselected bias currents. The bias currents of the LNA and mixer can be further reduced at the expense of degraded performance for battery-powered applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9874ABSTRL
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - 5962-9152101MXA - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - AD574ALNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details