Richardson RFPD Converter - ADC AD9863BCPZRL-50

Description
The AD9863 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9863 includes dual 12-bit Analog-to-Digital Converters (ADCs) and dual 12-bit Digital to Analog Converters (TxDAC° converters). A -50 speed grade is available. The -50 is optimized for ADC sampling of 50 MSPS and less. The dual TxDAC converters operate at speeds up to 200 MHz and includes a bypassable 2x or 4x interpolation filter. All devices are optimized for low power, small form factor and provide a cost effective solution for the broadband communication market.The AD9863 utilizes two independent input clocks input for controlling all system clocks. The ADC sampling rate is controlled by the CLKIN1 input. The DAC sampling rate is controlled by the CLKIN2 input and a Phase-Lock-Loop clock multiplier.A Flexible bi-directional 24-bit I/O bus is used to accommodate a variety of custom digital back ends or open market DSPs. In half duplex systems, the interface supports 24-bit parallel transfers or 12-bit interleaved transfers. In Full duplex systems, the interface supports an interleaved 12-bit ADC bus and an interleaved 12-bit Tx bus. The Flexible I/O bus reduces pin count and therefore required package size.The AD9863 can use either mode pins or a serial programmable interface (SPI) to configure the interface bus, operate the ADC in a low power mode, configure the TxDAC converter interpolation rate, control the ADC power down and TxDAC converter power down. The SPI allows for more programmable options for both the TxDAC path (for example, coarse and fine gain control, offset control for channel matching) and ADC path (for example, internal duty cycle stabilizer, 2's complement data format).The AD9863 is packaged in a 64-pin lfCSP package (low profile, fine pitch chip scale package). The 64-pin lfCSP package footprint is only 9 mm by 9 mm and is less than 0.9 mm high fitting into tightly spaced applications such as PCMCIA cards.
Request a Quote Datasheet
Description
The AD9863 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9863 includes dual 12-bit Analog-to-Digital Converters (ADCs) and dual 12-bit Digital to Analog Converters (TxDAC° converters). A -50 speed grade is available. The -50 is optimized for ADC sampling of 50 MSPS and less. The dual TxDAC converters operate at speeds up to 200 MHz and includes a bypassable 2x or 4x interpolation filter. All devices are optimized for low power, small form factor and provide a cost effective solution for the broadband communication market.The AD9863 utilizes two independent input clocks input for controlling all system clocks. The ADC sampling rate is controlled by the CLKIN1 input. The DAC sampling rate is controlled by the CLKIN2 input and a Phase-Lock-Loop clock multiplier.A Flexible bi-directional 24-bit I/O bus is used to accommodate a variety of custom digital back ends or open market DSPs. In half duplex systems, the interface supports 24-bit parallel transfers or 12-bit interleaved transfers. In Full duplex systems, the interface supports an interleaved 12-bit ADC bus and an interleaved 12-bit Tx bus. The Flexible I/O bus reduces pin count and therefore required package size.The AD9863 can use either mode pins or a serial programmable interface (SPI) to configure the interface bus, operate the ADC in a low power mode, configure the TxDAC converter interpolation rate, control the ADC power down and TxDAC converter power down. The SPI allows for more programmable options for both the TxDAC path (for example, coarse and fine gain control, offset control for channel matching) and ADC path (for example, internal duty cycle stabilizer, 2's complement data format).The AD9863 is packaged in a 64-pin lfCSP package (low profile, fine pitch chip scale package). The 64-pin lfCSP package footprint is only 9 mm by 9 mm and is less than 0.9 mm high fitting into tightly spaced applications such as PCMCIA cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9863BCPZRL-50 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9863BCPZRL-50
Converter - ADC AD9863BCPZRL-50
The AD9863 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9863 includes dual 12-bit Analog-to-Digital Converters (ADCs) and dual 12-bit Digital to Analog Converters (TxDAC° converters). A -50 speed grade is available. The -50 is optimized for ADC sampling of 50 MSPS and less. The dual TxDAC converters operate at speeds up to 200 MHz and includes a bypassable 2x or 4x interpolation filter. All devices are optimized for low power, small form factor and provide a cost effective solution for the broadband communication market.The AD9863 utilizes two independent input clocks input for controlling all system clocks. The ADC sampling rate is controlled by the CLKIN1 input. The DAC sampling rate is controlled by the CLKIN2 input and a Phase-Lock-Loop clock multiplier.A Flexible bi-directional 24-bit I/O bus is used to accommodate a variety of custom digital back ends or open market DSPs. In half duplex systems, the interface supports 24-bit parallel transfers or 12-bit interleaved transfers. In Full duplex systems, the interface supports an interleaved 12-bit ADC bus and an interleaved 12-bit Tx bus. The Flexible I/O bus reduces pin count and therefore required package size.The AD9863 can use either mode pins or a serial programmable interface (SPI) to configure the interface bus, operate the ADC in a low power mode, configure the TxDAC converter interpolation rate, control the ADC power down and TxDAC converter power down. The SPI allows for more programmable options for both the TxDAC path (for example, coarse and fine gain control, offset control for channel matching) and ADC path (for example, internal duty cycle stabilizer, 2's complement data format).The AD9863 is packaged in a 64-pin lfCSP package (low profile, fine pitch chip scale package). The 64-pin lfCSP package footprint is only 9 mm by 9 mm and is less than 0.9 mm high fitting into tightly spaced applications such as PCMCIA cards.

The AD9863 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9863 includes dual 12-bit Analog-to-Digital Converters (ADCs) and dual 12-bit Digital to Analog Converters (TxDAC° converters). A -50 speed grade is available. The -50 is optimized for ADC sampling of 50 MSPS and less. The dual TxDAC converters operate at speeds up to 200 MHz and includes a bypassable 2x or 4x interpolation filter. All devices are optimized for low power, small form factor and provide a cost effective solution for the broadband communication market.The AD9863 utilizes two independent input clocks input for controlling all system clocks. The ADC sampling rate is controlled by the CLKIN1 input. The DAC sampling rate is controlled by the CLKIN2 input and a Phase-Lock-Loop clock multiplier.A Flexible bi-directional 24-bit I/O bus is used to accommodate a variety of custom digital back ends or open market DSPs. In half duplex systems, the interface supports 24-bit parallel transfers or 12-bit interleaved transfers. In Full duplex systems, the interface supports an interleaved 12-bit ADC bus and an interleaved 12-bit Tx bus. The Flexible I/O bus reduces pin count and therefore required package size.The AD9863 can use either mode pins or a serial programmable interface (SPI) to configure the interface bus, operate the ADC in a low power mode, configure the TxDAC converter interpolation rate, control the ADC power down and TxDAC converter power down. The SPI allows for more programmable options for both the TxDAC path (for example, coarse and fine gain control, offset control for channel matching) and ADC path (for example, internal duty cycle stabilizer, 2's complement data format).The AD9863 is packaged in a 64-pin lfCSP package (low profile, fine pitch chip scale package). The 64-pin lfCSP package footprint is only 9 mm by 9 mm and is less than 0.9 mm high fitting into tightly spaced applications such as PCMCIA cards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9863BCPZRL-50
Product Name Converter - ADC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD674BJNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - 5962-8962902LX - Richardson RFPD
Specs
Package Type DIP
Resolution 8 bits
Sample Rate 500 kSamples/Sec
View Details