Richardson RFPD Converter - DAC AD9789BBC

Description
The AD9789 is a flexible QAM encoder/interpolator /upconverter combined with a high performance, 2400 MSPS, 14-bit RF digital-to-analog converter (DAC). The flexible digital interface can accept up to four channels of complex data. The QAM encoder supports constellation sizes of 16, 32, 64, 128, and 256 with SRRC filter coefficients for all standards.The on-chip rate converter supports a wide range of baud rates with a fixed DAC clock. The digital upconverter can place the channels from 0 to 0.5 × fDAC. This permits four contiguous channels to be synthesized and placed anywhere from dc to fDAC/2.The AD9789 includes a serial peripheral interface (SPI) for device configuration and status register readback. The flexible digital interface can be configured for data bus widths of 4, 8, 16, and 32 bits. It can accept real or complex data.The AD9789 operates from 1.5 V, 1.8 V, and 3.3 V supplies for a total power consumption of 1.6 W. It is supplied in a 164-ball chip scale package ball grid array for lower thermal impedance and reduced package parasitics. No special power sequencing is required. The clock receiver powers up muted to prevent start-up noise. Product Highlights Highly integrated and configurable QAM mappers, interpolators, and upconverters for direct synthesis of 1 to 4 DOCSIS or DVB compatible channels in a block. Low noise and intermodulation distortion (IMD) performance enable high quality synthesis of signals up to 1 GHz. Flexible data interface supports LVDS for outstanding SFDRor CMOS input data for less demanding applications. Interface is configurable from 4-bit nibbles to 32-bit wordsand can run at up to 150 MHz CMOS or 150 MHz LVDS DDR. Manufactured on a CMOS process, the AD9789 uses a proprietary switching technique that enhances dynamic performance.
Request a Quote Datasheet
Description
The AD9789 is a flexible QAM encoder/interpolator /upconverter combined with a high performance, 2400 MSPS, 14-bit RF digital-to-analog converter (DAC). The flexible digital interface can accept up to four channels of complex data. The QAM encoder supports constellation sizes of 16, 32, 64, 128, and 256 with SRRC filter coefficients for all standards.The on-chip rate converter supports a wide range of baud rates with a fixed DAC clock. The digital upconverter can place the channels from 0 to 0.5 × fDAC. This permits four contiguous channels to be synthesized and placed anywhere from dc to fDAC/2.The AD9789 includes a serial peripheral interface (SPI) for device configuration and status register readback. The flexible digital interface can be configured for data bus widths of 4, 8, 16, and 32 bits. It can accept real or complex data.The AD9789 operates from 1.5 V, 1.8 V, and 3.3 V supplies for a total power consumption of 1.6 W. It is supplied in a 164-ball chip scale package ball grid array for lower thermal impedance and reduced package parasitics. No special power sequencing is required. The clock receiver powers up muted to prevent start-up noise. Product Highlights Highly integrated and configurable QAM mappers, interpolators, and upconverters for direct synthesis of 1 to 4 DOCSIS or DVB compatible channels in a block. Low noise and intermodulation distortion (IMD) performance enable high quality synthesis of signals up to 1 GHz. Flexible data interface supports LVDS for outstanding SFDRor CMOS input data for less demanding applications. Interface is configurable from 4-bit nibbles to 32-bit wordsand can run at up to 150 MHz CMOS or 150 MHz LVDS DDR. Manufactured on a CMOS process, the AD9789 uses a proprietary switching technique that enhances dynamic performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD9789BBC - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD9789BBC
Converter - DAC AD9789BBC
The AD9789 is a flexible QAM encoder/interpolator /upconverter combined with a high performance, 2400 MSPS, 14-bit RF digital-to-analog converter (DAC). The flexible digital interface can accept up to four channels of complex data. The QAM encoder supports constellation sizes of 16, 32, 64, 128, and 256 with SRRC filter coefficients for all standards.The on-chip rate converter supports a wide range of baud rates with a fixed DAC clock. The digital upconverter can place the channels from 0 to 0.5 × fDAC. This permits four contiguous channels to be synthesized and placed anywhere from dc to fDAC/2.The AD9789 includes a serial peripheral interface (SPI) for device configuration and status register readback. The flexible digital interface can be configured for data bus widths of 4, 8, 16, and 32 bits. It can accept real or complex data.The AD9789 operates from 1.5 V, 1.8 V, and 3.3 V supplies for a total power consumption of 1.6 W. It is supplied in a 164-ball chip scale package ball grid array for lower thermal impedance and reduced package parasitics. No special power sequencing is required. The clock receiver powers up muted to prevent start-up noise. Product Highlights Highly integrated and configurable QAM mappers, interpolators, and upconverters for direct synthesis of 1 to 4 DOCSIS or DVB compatible channels in a block. Low noise and intermodulation distortion (IMD) performance enable high quality synthesis of signals up to 1 GHz. Flexible data interface supports LVDS for outstanding SFDRor CMOS input data for less demanding applications. Interface is configurable from 4-bit nibbles to 32-bit wordsand can run at up to 150 MHz CMOS or 150 MHz LVDS DDR. Manufactured on a CMOS process, the AD9789 uses a proprietary switching technique that enhances dynamic performance.

The AD9789 is a flexible QAM encoder/interpolator/upconverter combined with a high performance, 2400 MSPS, 14-bit RF digital-to-analog converter (DAC). The flexible digital interface can accept up to four channels of complex data. The QAM encoder supports constellation sizes of 16, 32, 64, 128, and 256 with SRRC filter coefficients for all standards.The on-chip rate converter supports a wide range of baud rates with a fixed DAC clock. The digital upconverter can place the channels from 0 to 0.5 × fDAC. This permits four contiguous channels to be synthesized and placed anywhere from dc to fDAC/2.The AD9789 includes a serial peripheral interface (SPI) for device configuration and status register readback. The flexible digital interface can be configured for data bus widths of 4, 8, 16, and 32 bits. It can accept real or complex data.The AD9789 operates from 1.5 V, 1.8 V, and 3.3 V supplies for a total power consumption of 1.6 W. It is supplied in a 164-ball chip scale package ball grid array for lower thermal impedance and reduced package parasitics. No special power sequencing is required. The clock receiver powers up muted to prevent start-up noise.

Product Highlights

  1. Highly integrated and configurable QAM mappers, interpolators, and upconverters for direct synthesis of 1 to 4 DOCSIS or DVB compatible channels in a block.
  2. Low noise and intermodulation distortion (IMD) performance enable high quality synthesis of signals up to 1 GHz.
  3. Flexible data interface supports LVDS for outstanding SFDRor CMOS input data for less demanding applications.
  4. Interface is configurable from 4-bit nibbles to 32-bit wordsand can run at up to 150 MHz CMOS or 150 MHz LVDS DDR.
  5. Manufactured on a CMOS process, the AD9789 uses a proprietary switching technique that enhances dynamic performance.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9789BBC
Product Name Converter - DAC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products