Richardson RFPD Converter - DAC AD9786BSVZRL

Description
The AD9786 is the 16-bit member of the latest high-performance TxDAC+® product family. Designed specifically to address multicarrier communications architectures, it achieves true 16-bit linearity and breakthrough noise and intermodulation distortion performance. This record-breaking performance allows synthesis of multicarrier transmit signals at intermediate frequencies (IFs) of 100 to 300 MHz and beyond. As a result, system designers can eliminate an up-conversion stage and reduce overall parts count, ultimately lowering total system cost. Its 2x/4x/8x selectable interpolation filters ease data rate and output signal reconstruction filter requirements.
Request a Quote Datasheet
Description
The AD9786 is the 16-bit member of the latest high-performance TxDAC+® product family. Designed specifically to address multicarrier communications architectures, it achieves true 16-bit linearity and breakthrough noise and intermodulation distortion performance. This record-breaking performance allows synthesis of multicarrier transmit signals at intermediate frequencies (IFs) of 100 to 300 MHz and beyond. As a result, system designers can eliminate an up-conversion stage and reduce overall parts count, ultimately lowering total system cost. Its 2x/4x/8x selectable interpolation filters ease data rate and output signal reconstruction filter requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD9786BSVZRL - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD9786BSVZRL
Converter - DAC AD9786BSVZRL
The AD9786 is the 16-bit member of the latest high-performance TxDAC+® product family. Designed specifically to address multicarrier communications architectures, it achieves true 16-bit linearity and breakthrough noise and intermodulation distortion performance. This record-breaking performance allows synthesis of multicarrier transmit signals at intermediate frequencies (IFs) of 100 to 300 MHz and beyond. As a result, system designers can eliminate an up-conversion stage and reduce overall parts count, ultimately lowering total system cost. Its 2x/4x/8x selectable interpolation filters ease data rate and output signal reconstruction filter requirements.

The AD9786 is the 16-bit member of the latest high-performance TxDAC+® product family. Designed specifically to address multicarrier communications architectures, it achieves true 16-bit linearity and breakthrough noise and intermodulation distortion performance. This record-breaking performance allows synthesis of multicarrier transmit signals at intermediate frequencies (IFs) of 100 to 300 MHz and beyond. As a result, system designers can eliminate an up-conversion stage and reduce overall parts count, ultimately lowering total system cost. Its 2x/4x/8x selectable interpolation filters ease data rate and output signal reconstruction filter requirements.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9786BSVZRL
Product Name Converter - DAC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5315BRMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5421CREZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5325BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details