Richardson RFPD Converter - DAC AD9777BSVZ

Description
The AD9777 is the 16-bit member of a new pin-compatible family of high-speed dual Interpolating TxDAC+® converters with a maximum input data rate of 160 MSPS (no interpolation) and maximum DAC update rate of 400 MSPS (8x interpolation). They feature a selectable interpolation rate (2x/4x/8x) and a complex modulator that can mix at Fs/2, Fs/4 or Fs/8. All configuration is accomplished through an easy to use 3- or 4-wire SPI interface. When used with an external quadrature modulator (such as the AD8345/AD8346/AD8349 ) the AD977X can be used implement a more traditional baseband I/Q architecture or an image reject upconversion architecture by using its internal complex (I&Q) mixer. The latter architecture may be well suited for those applications demanding high modulation accuracy (i.e. 64 QAM) that digital modulation inherently provides. This offers the added benefit of suppressing the image inherent in an analog mixing operation, consequently reducing the number of filtering stages, and therefore the cost of the hardware required to achieve 3G and broadband spectral emission specifications. User-accessible Gain and Offset correction is accessed through the SPI port and improves sideband suppression and LO feedthrough, respectively. A direct IF mode allows synthesis of intermediate frequencies (IFs) above 70 MHz. TxDAC+ is a registered trademark of Analog Devices, Inc.
Request a Quote Datasheet
Description
The AD9777 is the 16-bit member of a new pin-compatible family of high-speed dual Interpolating TxDAC+® converters with a maximum input data rate of 160 MSPS (no interpolation) and maximum DAC update rate of 400 MSPS (8x interpolation). They feature a selectable interpolation rate (2x/4x/8x) and a complex modulator that can mix at Fs/2, Fs/4 or Fs/8. All configuration is accomplished through an easy to use 3- or 4-wire SPI interface. When used with an external quadrature modulator (such as the AD8345/AD8346/AD8349 ) the AD977X can be used implement a more traditional baseband I/Q architecture or an image reject upconversion architecture by using its internal complex (I&Q) mixer. The latter architecture may be well suited for those applications demanding high modulation accuracy (i.e. 64 QAM) that digital modulation inherently provides. This offers the added benefit of suppressing the image inherent in an analog mixing operation, consequently reducing the number of filtering stages, and therefore the cost of the hardware required to achieve 3G and broadband spectral emission specifications. User-accessible Gain and Offset correction is accessed through the SPI port and improves sideband suppression and LO feedthrough, respectively. A direct IF mode allows synthesis of intermediate frequencies (IFs) above 70 MHz. TxDAC+ is a registered trademark of Analog Devices, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD9777BSVZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD9777BSVZ
Converter - DAC AD9777BSVZ
The AD9777 is the 16-bit member of a new pin-compatible family of high-speed dual Interpolating TxDAC+® converters with a maximum input data rate of 160 MSPS (no interpolation) and maximum DAC update rate of 400 MSPS (8x interpolation). They feature a selectable interpolation rate (2x/4x/8x) and a complex modulator that can mix at Fs/2, Fs/4 or Fs/8. All configuration is accomplished through an easy to use 3- or 4-wire SPI interface. When used with an external quadrature modulator (such as the AD8345/AD8346/AD8349 ) the AD977X can be used implement a more traditional baseband I/Q architecture or an image reject upconversion architecture by using its internal complex (I&Q) mixer. The latter architecture may be well suited for those applications demanding high modulation accuracy (i.e. 64 QAM) that digital modulation inherently provides. This offers the added benefit of suppressing the image inherent in an analog mixing operation, consequently reducing the number of filtering stages, and therefore the cost of the hardware required to achieve 3G and broadband spectral emission specifications. User-accessible Gain and Offset correction is accessed through the SPI port and improves sideband suppression and LO feedthrough, respectively. A direct IF mode allows synthesis of intermediate frequencies (IFs) above 70 MHz. TxDAC+ is a registered trademark of Analog Devices, Inc.

The AD9777 is the 16-bit member of a new pin-compatible family of high-speed dual Interpolating TxDAC+® converters with a maximum input data rate of 160 MSPS (no interpolation) and maximum DAC update rate of 400 MSPS (8x interpolation). They feature a selectable interpolation rate (2x/4x/8x) and a complex modulator that can mix at Fs/2, Fs/4 or Fs/8. All configuration is accomplished through an easy to use 3- or 4-wire SPI interface. When used with an external quadrature modulator (such as the AD8345/AD8346/AD8349) the AD977X can be used implement a more traditional baseband I/Q architecture or an image reject upconversion architecture by using its internal complex (I&Q) mixer. The latter architecture may be well suited for those applications demanding high modulation accuracy (i.e. 64 QAM) that digital modulation inherently provides. This offers the added benefit of suppressing the image inherent in an analog mixing operation, consequently reducing the number of filtering stages, and therefore the cost of the hardware required to achieve 3G and broadband spectral emission specifications. User-accessible Gain and Offset correction is accessed through the SPI port and improves sideband suppression and LO feedthrough, respectively. A direct IF mode allows synthesis of intermediate frequencies (IFs) above 70 MHz. TxDAC+ is a registered trademark of Analog Devices, Inc.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9777BSVZ
Product Name Converter - DAC
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5570WRSZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5315ARMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5433YRUZ-REEL7 - Richardson RFPD
Specs
Resolution 10 bits
View Details