Richardson RFPD Converter - DAC AD9742ARUZRL7

Description
The AD9742 is the 12-bit member of the new third generation family in the TxDAC product line. This new family includes the AD9744 (14-bit), AD9742 (12-bit), and AD9740 (10-bit) high-speed TxDAC converters with a maximum sampling rate of 210 MSPS. The family is pin-compatible with the previous two generations (AD9764/AD9762/AD976 0 and AD9754/AD9752/AD9750 ) with improved performance and lower power dissipation. The TxDAC product line is optimized for the transmit signal path of communications systems. All of the devices, including the first two generations, share the same interface options, small outline package and pinout, providing an upward or downward component selection path based on performance, resolution, and cost. The AD974x family has lower power dissipation than previous generations, making all three converters suitable for portable and low power applications.TxDAC is a registered trademark of Analog Devices.
Request a Quote Datasheet
Description
The AD9742 is the 12-bit member of the new third generation family in the TxDAC product line. This new family includes the AD9744 (14-bit), AD9742 (12-bit), and AD9740 (10-bit) high-speed TxDAC converters with a maximum sampling rate of 210 MSPS. The family is pin-compatible with the previous two generations (AD9764/AD9762/AD976 0 and AD9754/AD9752/AD9750 ) with improved performance and lower power dissipation. The TxDAC product line is optimized for the transmit signal path of communications systems. All of the devices, including the first two generations, share the same interface options, small outline package and pinout, providing an upward or downward component selection path based on performance, resolution, and cost. The AD974x family has lower power dissipation than previous generations, making all three converters suitable for portable and low power applications.TxDAC is a registered trademark of Analog Devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD9742ARUZRL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD9742ARUZRL7
Converter - DAC AD9742ARUZRL7
The AD9742 is the 12-bit member of the new third generation family in the TxDAC product line. This new family includes the AD9744 (14-bit), AD9742 (12-bit), and AD9740 (10-bit) high-speed TxDAC converters with a maximum sampling rate of 210 MSPS. The family is pin-compatible with the previous two generations (AD9764/AD9762/AD976 0 and AD9754/AD9752/AD9750 ) with improved performance and lower power dissipation. The TxDAC product line is optimized for the transmit signal path of communications systems. All of the devices, including the first two generations, share the same interface options, small outline package and pinout, providing an upward or downward component selection path based on performance, resolution, and cost. The AD974x family has lower power dissipation than previous generations, making all three converters suitable for portable and low power applications.TxDAC is a registered trademark of Analog Devices.

The AD9742 is the 12-bit member of the new third generation family in the TxDAC product line. This new family includes the AD9744 (14-bit), AD9742 (12-bit), and AD9740 (10-bit) high-speed TxDAC converters with a maximum sampling rate of 210 MSPS. The family is pin-compatible with the previous two generations (AD9764/AD9762/AD9760 and AD9754/AD9752/AD9750) with improved performance and lower power dissipation. The TxDAC product line is optimized for the transmit signal path of communications systems. All of the devices, including the first two generations, share the same interface options, small outline package and pinout, providing an upward or downward component selection path based on performance, resolution, and cost. The AD974x family has lower power dissipation than previous generations, making all three converters suitable for portable and low power applications.TxDAC is a registered trademark of Analog Devices.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9742ARUZRL7
Product Name Converter - DAC
Package Type BGA
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5312ARMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - 5962-8967101LA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - 5962-8770003EA - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5320BRMZREEL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details