Richardson RFPD Converter - DAC AD9739ABBCZ

Description
The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.
Request a Quote Datasheet
Description
The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD9739ABBCZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD9739ABBCZ
Converter - DAC AD9739ABBCZ
The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.

The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9739ABBCZ
Product Name Converter - DAC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5331BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5063BRMZ - Richardson RFPD
Specs
Package Type SOT
Resolution 16 bits
View Details
Converter - DAC - AD5044BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
View Details