Richardson RFPD Linear ICs - Evaluation Board AD9739A-EBZ

Description
The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.
Request a Quote Datasheet
Description
The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - AD9739A-EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
AD9739A-EBZ
Linear ICs - Evaluation Board AD9739A-EBZ
The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.

The AD9739A is a 14-bit, 2.5 GSPS high performance RF DAC capable of synthesizing wideband signals from DC up to 3 GHz. The AD9739A is pin and functionally compatible with the AD9739 with the exception that it does not support synchronization and is specified to operate between 1.6-2.5 GSPS. By elimination of the synchronization circuitry, some non-ideal artifacts (i.e. images and discrete clock spurs) remain stationary on the AD9739A between power-up cycles thus allowing for possible system calibration. AC linearity and noise performance remains the same between the AD9739 and AD9739A.The inclusion of on-chip controllers simplifies system integration. A dual-port source synchronous LVDS interface simplifies the digital interface with existing FGPA/ASIC technology. On-chip controllers are used to manage external and internal clock domain variations over temperature to ensurereliable data transfer from the host to the DAC core. A serial peripheral interface (SPI) for device configuration as well as readback of status registers.The AD9739A is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number AD9739A-EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Switch Evaluation Board - 110126-HMC546MS8G - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 101675-HMC544 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 104130-HMC596LP4 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Linear ICs - Evaluation Board - 122520-HMC724LC3 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details