Richardson RFPD Linear ICs - Evaluation Board AD9739-R2-EBZ

Description
The AD9739 is a high performance, high frequency 14-bit DAC that provides sample rates up to 2500 MSPS, permitting multicarrier generation up to the Nyquist frequency in baseband mode and second and third Nyquist zones in mix mode. It includes a serial peripheral interface (SPI) for configuration and readback of status registers. A dual-port LVDS interface is used to enable the high sample rate with existing FGPA/ASIC technology. The output current can be programmed over a range of 8.66 mA to 31.66 mA. The AD9739 is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics. Product Highlights Low noise and intermodulation distortion (IMD)performance enable high quality synthesis of wideband signals up to 1 GHz. A dual-port interface with double data rate (DDR) LVDSdata receivers supports the maximum conversion rate of 2500 MSPS. Manufactured on a CMOS process, the AD9739 uses aproprietary switching technique that enhances dynamicperformance. The current output(s) of the AD9739 are easily configuredfor single-ended or differential circuit topologies.
Request a Quote Datasheet
Description
The AD9739 is a high performance, high frequency 14-bit DAC that provides sample rates up to 2500 MSPS, permitting multicarrier generation up to the Nyquist frequency in baseband mode and second and third Nyquist zones in mix mode. It includes a serial peripheral interface (SPI) for configuration and readback of status registers. A dual-port LVDS interface is used to enable the high sample rate with existing FGPA/ASIC technology. The output current can be programmed over a range of 8.66 mA to 31.66 mA. The AD9739 is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics. Product Highlights Low noise and intermodulation distortion (IMD)performance enable high quality synthesis of wideband signals up to 1 GHz. A dual-port interface with double data rate (DDR) LVDSdata receivers supports the maximum conversion rate of 2500 MSPS. Manufactured on a CMOS process, the AD9739 uses aproprietary switching technique that enhances dynamicperformance. The current output(s) of the AD9739 are easily configuredfor single-ended or differential circuit topologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - AD9739-R2-EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
AD9739-R2-EBZ
Linear ICs - Evaluation Board AD9739-R2-EBZ
The AD9739 is a high performance, high frequency 14-bit DAC that provides sample rates up to 2500 MSPS, permitting multicarrier generation up to the Nyquist frequency in baseband mode and second and third Nyquist zones in mix mode. It includes a serial peripheral interface (SPI) for configuration and readback of status registers. A dual-port LVDS interface is used to enable the high sample rate with existing FGPA/ASIC technology. The output current can be programmed over a range of 8.66 mA to 31.66 mA. The AD9739 is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics. Product Highlights Low noise and intermodulation distortion (IMD)performance enable high quality synthesis of wideband signals up to 1 GHz. A dual-port interface with double data rate (DDR) LVDSdata receivers supports the maximum conversion rate of 2500 MSPS. Manufactured on a CMOS process, the AD9739 uses aproprietary switching technique that enhances dynamicperformance. The current output(s) of the AD9739 are easily configuredfor single-ended or differential circuit topologies.

The AD9739 is a high performance, high frequency 14-bit DAC that provides sample rates up to 2500 MSPS, permitting multicarrier generation up to the Nyquist frequency in baseband mode and second and third Nyquist zones in mix mode. It includes a serial peripheral interface (SPI) for configuration and readback of status registers. A dual-port LVDS interface is used to enable the high sample rate with existing FGPA/ASIC technology. The output current can be programmed over a range of 8.66 mA to 31.66 mA. The AD9739 is manufactured on a 0.18 µm CMOS process and operates from 1.8 V and 3.3 V supplies. It is supplied in a 160-ball chip scale ball grid array for reduced package parasitics.

Product Highlights

  1. Low noise and intermodulation distortion (IMD)performance enable high quality synthesis of wideband signals up to 1 GHz.
  2. A dual-port interface with double data rate (DDR) LVDSdata receivers supports the maximum conversion rate of 2500 MSPS.
  3. Manufactured on a CMOS process, the AD9739 uses aproprietary switching technique that enhances dynamicperformance.
  4. The current output(s) of the AD9739 are easily configuredfor single-ended or differential circuit topologies.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number AD9739-R2-EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Linear ICs - Evaluation Board - 123576-HMC729LC3C - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 108718-HMC453ST89 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Linear ICs - Evaluation Board - 125932-HMC874LC3C - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 110862-HMC258LC3B - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details