Richardson RFPD Converter - ADC AD9652BBCZ-310

Description
16-Bit, 310 MSPS, 3.3 V/1.8 V Dual Analog-to-Digital Converter (ADC). The AD9652 is a dual, 16-bit analog-to-digital converter (ADC) with sampling speeds of up to 310 MSPS. It is designed to support demanding, high speed signal processing applications that require exceptional dynamic range over a wide input frequency range (up to 465 MHz). Its exceptional low noise floor of −157.6 dBFS and large signal spurious-free dynamic range (SFDR) performance (exceeding 85 dBFS, typical) allows low level signals to be resolved in the presence of large signals.
Request a Quote Datasheet
Description
16-Bit, 310 MSPS, 3.3 V/1.8 V Dual Analog-to-Digital Converter (ADC). The AD9652 is a dual, 16-bit analog-to-digital converter (ADC) with sampling speeds of up to 310 MSPS. It is designed to support demanding, high speed signal processing applications that require exceptional dynamic range over a wide input frequency range (up to 465 MHz). Its exceptional low noise floor of −157.6 dBFS and large signal spurious-free dynamic range (SFDR) performance (exceeding 85 dBFS, typical) allows low level signals to be resolved in the presence of large signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9652BBCZ-310 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9652BBCZ-310
Converter - ADC AD9652BBCZ-310
16-Bit, 310 MSPS, 3.3 V/1.8 V Dual Analog-to-Digital Converter (ADC). The AD9652 is a dual, 16-bit analog-to-digital converter (ADC) with sampling speeds of up to 310 MSPS. It is designed to support demanding, high speed signal processing applications that require exceptional dynamic range over a wide input frequency range (up to 465 MHz). Its exceptional low noise floor of −157.6 dBFS and large signal spurious-free dynamic range (SFDR) performance (exceeding 85 dBFS, typical) allows low level signals to be resolved in the presence of large signals.

16-Bit, 310 MSPS, 3.3 V/1.8 V Dual Analog-to-Digital Converter (ADC). The AD9652 is a dual, 16-bit analog-to-digital converter (ADC) with sampling speeds of up to 310 MSPS. It is designed to support demanding, high speed signal processing applications that require exceptional dynamic range over a wide input frequency range (up to 465 MHz). Its exceptional low noise floor of −157.6 dBFS and large signal spurious-free dynamic range (SFDR) performance (exceeding 85 dBFS, typical) allows low level signals to be resolved in the presence of large signals.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9652BBCZ-310
Product Name Converter - ADC
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7352BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD573SD - Richardson RFPD
Specs
Package Type DIP
Resolution 10 bits
View Details