Richardson RFPD Converter - ADC AD9643BCPZ-250

Description
The AD9643 is a dual 14-bit, analog-to-digital converter (ADC) with sampling speeds up to 250 MSPS. The AD9643 is designed to support communications applications where low cost, small size, wide bandwidth and versatility are desired. The dual ADC core features a multistage, differential pipelinedarchitectur e with integrated output error correction logic. Each ADC features wide bandwidth inputs supporting a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance. The ADC output data are routed directly to the two external 14- bit LVDS output ports and formatted either as interleaved or channel multiplexed. Flexible power-down options allow significant power savings, when desired. Programming for setup and control are accomplished using a 3-wire SPI-compatible serial interface. The AD9643 is available in a 64-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The AD9643 is a dual 14-bit, analog-to-digital converter (ADC) with sampling speeds up to 250 MSPS. The AD9643 is designed to support communications applications where low cost, small size, wide bandwidth and versatility are desired. The dual ADC core features a multistage, differential pipelinedarchitectur e with integrated output error correction logic. Each ADC features wide bandwidth inputs supporting a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance. The ADC output data are routed directly to the two external 14- bit LVDS output ports and formatted either as interleaved or channel multiplexed. Flexible power-down options allow significant power savings, when desired. Programming for setup and control are accomplished using a 3-wire SPI-compatible serial interface. The AD9643 is available in a 64-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9643BCPZ-250 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9643BCPZ-250
Converter - ADC AD9643BCPZ-250
The AD9643 is a dual 14-bit, analog-to-digital converter (ADC) with sampling speeds up to 250 MSPS. The AD9643 is designed to support communications applications where low cost, small size, wide bandwidth and versatility are desired. The dual ADC core features a multistage, differential pipelinedarchitectur e with integrated output error correction logic. Each ADC features wide bandwidth inputs supporting a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance. The ADC output data are routed directly to the two external 14- bit LVDS output ports and formatted either as interleaved or channel multiplexed. Flexible power-down options allow significant power savings, when desired. Programming for setup and control are accomplished using a 3-wire SPI-compatible serial interface. The AD9643 is available in a 64-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.

The AD9643 is a dual 14-bit, analog-to-digital converter (ADC) with sampling speeds up to 250 MSPS. The AD9643 is designed to support communications applications where low cost, small size, wide bandwidth and versatility are desired. The dual ADC core features a multistage, differential pipelinedarchitecture with integrated output error correction logic. Each ADC features wide bandwidth inputs supporting a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance. The ADC output data are routed directly to the two external 14- bit LVDS output ports and formatted either as interleaved or channel multiplexed. Flexible power-down options allow significant power savings, when desired. Programming for setup and control are accomplished using a 3-wire SPI-compatible serial interface. The AD9643 is available in a 64-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9643BCPZ-250
Product Name Converter - ADC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD573SD - Richardson RFPD
Specs
Package Type DIP
Resolution 10 bits
View Details
Converter - ADC - AD6600ASTZ - Richardson RFPD
Specs
Package Type QFP
Resolution 11 bits
Sample Rate 20000 kSamples/Sec
View Details
Converter - ADC - 5962-9316401MXA - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 100 kSamples/Sec
View Details