Richardson RFPD Linear ICs - Evaluation Board AD9608-125EBZ

Description
The AD9608 is a monolithic, dual-channel, 1.8 V supply, 10-bit, 105 MSPS/125 MSPS analog-to-digital converter (ADC) that features a high performance sample-and-hold circuit and an on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 10-bit accuracy at 125 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, Gray code, or twos complement format. A data output clock (DCO) is provided for each ADC channel to ensure proper latch timing with receiving logic. Logic levels of 1.8 V CMOS and 1.8 V LVDS are supported. Output data can also be multiplexed onto a single output bus.The AD9608 is available in a 64-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (-40°C to +85°C). This product is protected by a U.S. patent.
Request a Quote Datasheet
Description
The AD9608 is a monolithic, dual-channel, 1.8 V supply, 10-bit, 105 MSPS/125 MSPS analog-to-digital converter (ADC) that features a high performance sample-and-hold circuit and an on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 10-bit accuracy at 125 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, Gray code, or twos complement format. A data output clock (DCO) is provided for each ADC channel to ensure proper latch timing with receiving logic. Logic levels of 1.8 V CMOS and 1.8 V LVDS are supported. Output data can also be multiplexed onto a single output bus.The AD9608 is available in a 64-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (-40°C to +85°C). This product is protected by a U.S. patent.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - AD9608-125EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
AD9608-125EBZ
Linear ICs - Evaluation Board AD9608-125EBZ
The AD9608 is a monolithic, dual-channel, 1.8 V supply, 10-bit, 105 MSPS/125 MSPS analog-to-digital converter (ADC) that features a high performance sample-and-hold circuit and an on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 10-bit accuracy at 125 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, Gray code, or twos complement format. A data output clock (DCO) is provided for each ADC channel to ensure proper latch timing with receiving logic. Logic levels of 1.8 V CMOS and 1.8 V LVDS are supported. Output data can also be multiplexed onto a single output bus.The AD9608 is available in a 64-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (-40°C to +85°C). This product is protected by a U.S. patent.

The AD9608 is a monolithic, dual-channel, 1.8 V supply, 10-bit, 105 MSPS/125 MSPS analog-to-digital converter (ADC) that features a high performance sample-and-hold circuit and an on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 10-bit accuracy at 125 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, Gray code, or twos complement format. A data output clock (DCO) is provided for each ADC channel to ensure proper latch timing with receiving logic. Logic levels of 1.8 V CMOS and 1.8 V LVDS are supported. Output data can also be multiplexed onto a single output bus.The AD9608 is available in a 64-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (-40°C to +85°C). This product is protected by a U.S. patent.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number AD9608-125EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Control Evaluation Board - 110227-HMC515LP5 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 105672-HMC427LP3 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 130784-HMC797LP5E - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 107723-HMC232LP4 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details