Richardson RFPD Linear ICs - Evaluation Board AD9484-500EBZ

Description
The AD9484 is an 8-bit, monolithic, sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltage reference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port). The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.Fabricated on an advanced BiCMOS process, the AD9484 is available in a 56-lead LFCSP, and is specified over the industrial temperature range (-40°C to +85°C). This product is protected under U.S. and international patents.
Request a Quote Datasheet
Description
The AD9484 is an 8-bit, monolithic, sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltage reference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port). The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.Fabricated on an advanced BiCMOS process, the AD9484 is available in a 56-lead LFCSP, and is specified over the industrial temperature range (-40°C to +85°C). This product is protected under U.S. and international patents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - AD9484-500EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
AD9484-500EBZ
Linear ICs - Evaluation Board AD9484-500EBZ
The AD9484 is an 8-bit, monolithic, sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltage reference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port). The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.Fabricated on an advanced BiCMOS process, the AD9484 is available in a 56-lead LFCSP, and is specified over the industrial temperature range (-40°C to +85°C). This product is protected under U.S. and international patents.

The AD9484 is an 8-bit, monolithic, sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltage reference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port). The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.Fabricated on an advanced BiCMOS process, the AD9484 is available in a 56-lead LFCSP, and is specified over the industrial temperature range (-40°C to +85°C). This product is protected under U.S. and international patents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number AD9484-500EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Evaluation Boards - 119197-HMC657LP2 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 107928-HMC447LC3 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 110126-HMC546MS8G - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 112405-HMC575LP4 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details