Richardson RFPD Converter - ADC AD9480ASUZ-250

Description
The AD9480 is an 8-bit monolithic analog-to-digital converter optimized for high speed, low power, small size, and ease of use. The product operates at a 250 MSPS conversion rate, with excellent linearity and dynamic performance over its full operating range.To minimize system cost and power dissipation, the AD9480 includes an internal reference and track-and-hold circuit. The user only provides a +3.3 V power supply and a differential encode clock. No external reference or driver components are required for many applications. The digital outputs are LVDS (ANSI 644) compatible with an option of twos complement or binary output format. The output data bits are provided in parallel fashion along with an LVDS output clock, which simplifies data capture.Fabricated on an advanced BiCMOS process, the AD9480 is available in a 44-pin surface mount package (TQFP) specified over the industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The AD9480 is an 8-bit monolithic analog-to-digital converter optimized for high speed, low power, small size, and ease of use. The product operates at a 250 MSPS conversion rate, with excellent linearity and dynamic performance over its full operating range.To minimize system cost and power dissipation, the AD9480 includes an internal reference and track-and-hold circuit. The user only provides a +3.3 V power supply and a differential encode clock. No external reference or driver components are required for many applications. The digital outputs are LVDS (ANSI 644) compatible with an option of twos complement or binary output format. The output data bits are provided in parallel fashion along with an LVDS output clock, which simplifies data capture.Fabricated on an advanced BiCMOS process, the AD9480 is available in a 44-pin surface mount package (TQFP) specified over the industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9480ASUZ-250 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9480ASUZ-250
Converter - ADC AD9480ASUZ-250
The AD9480 is an 8-bit monolithic analog-to-digital converter optimized for high speed, low power, small size, and ease of use. The product operates at a 250 MSPS conversion rate, with excellent linearity and dynamic performance over its full operating range.To minimize system cost and power dissipation, the AD9480 includes an internal reference and track-and-hold circuit. The user only provides a +3.3 V power supply and a differential encode clock. No external reference or driver components are required for many applications. The digital outputs are LVDS (ANSI 644) compatible with an option of twos complement or binary output format. The output data bits are provided in parallel fashion along with an LVDS output clock, which simplifies data capture.Fabricated on an advanced BiCMOS process, the AD9480 is available in a 44-pin surface mount package (TQFP) specified over the industrial temperature range (-40°C to +85°C).

The AD9480 is an 8-bit monolithic analog-to-digital converter optimized for high speed, low power, small size, and ease of use. The product operates at a 250 MSPS conversion rate, with excellent linearity and dynamic performance over its full operating range.To minimize system cost and power dissipation, the AD9480 includes an internal reference and track-and-hold circuit. The user only provides a +3.3 V power supply and a differential encode clock. No external reference or driver components are required for many applications. The digital outputs are LVDS (ANSI 644) compatible with an option of twos complement or binary output format. The output data bits are provided in parallel fashion along with an LVDS output clock, which simplifies data capture.Fabricated on an advanced BiCMOS process, the AD9480 is available in a 44-pin surface mount package (TQFP) specified over the industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9480ASUZ-250
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7367BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
Sample Rate 1000 kSamples/Sec
View Details