Richardson RFPD Converter - ADC AD9288BSTZ-80

Description
The AD9288 is a dual 8-bit monolithic sampling analog-to-digital converter with on-chip track-and-hold circuits and is optimized for low cost, low power, small size and ease of use. The product operates at a 100 MSPS conversion rate with outstanding dynamic performance over its full operating range. Each channel can be operated independently. The ADC requires only a single 3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic.The encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +3 V (2.5 V to 3.6 V) supplies. User selectable options are available to offer a combination of power down modes, digital data formats and digital data timing schemes. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9288 is available in a 48-pin surface mount plastic package (7x7 mm, 1.4 mm 48-Pin LQFP) specified over the industrial temperature range (-40°C to +85°C). Pin out designed for 10-bit migration.
Request a Quote Datasheet
Description
The AD9288 is a dual 8-bit monolithic sampling analog-to-digital converter with on-chip track-and-hold circuits and is optimized for low cost, low power, small size and ease of use. The product operates at a 100 MSPS conversion rate with outstanding dynamic performance over its full operating range. Each channel can be operated independently. The ADC requires only a single 3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic.The encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +3 V (2.5 V to 3.6 V) supplies. User selectable options are available to offer a combination of power down modes, digital data formats and digital data timing schemes. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9288 is available in a 48-pin surface mount plastic package (7x7 mm, 1.4 mm 48-Pin LQFP) specified over the industrial temperature range (-40°C to +85°C). Pin out designed for 10-bit migration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9288BSTZ-80 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9288BSTZ-80
Converter - ADC AD9288BSTZ-80
The AD9288 is a dual 8-bit monolithic sampling analog-to-digital converter with on-chip track-and-hold circuits and is optimized for low cost, low power, small size and ease of use. The product operates at a 100 MSPS conversion rate with outstanding dynamic performance over its full operating range. Each channel can be operated independently. The ADC requires only a single 3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic.The encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +3 V (2.5 V to 3.6 V) supplies. User selectable options are available to offer a combination of power down modes, digital data formats and digital data timing schemes. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9288 is available in a 48-pin surface mount plastic package (7x7 mm, 1.4 mm 48-Pin LQFP) specified over the industrial temperature range (-40°C to +85°C). Pin out designed for 10-bit migration.

The AD9288 is a dual 8-bit monolithic sampling analog-to-digital converter with on-chip track-and-hold circuits and is optimized for low cost, low power, small size and ease of use. The product operates at a 100 MSPS conversion rate with outstanding dynamic performance over its full operating range. Each channel can be operated independently. The ADC requires only a single 3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic.The encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +3 V (2.5 V to 3.6 V) supplies. User selectable options are available to offer a combination of power down modes, digital data formats and digital data timing schemes. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9288 is available in a 48-pin surface mount plastic package (7x7 mm, 1.4 mm 48-Pin LQFP) specified over the industrial temperature range (-40°C to +85°C). Pin out designed for 10-bit migration.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9288BSTZ-80
Product Name Converter - ADC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD6657BBCZ - Richardson RFPD
Specs
Package Type BGA
Resolution 11 bits
Sample Rate 200000 kSamples/Sec
View Details
Converter - ADC - 5962-9152101MXA - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details