Richardson RFPD Converter - ADC AD9261BCPZRL7-10

Description
The AD9261 is a 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves 86 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9261 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input.An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic.The AD9261 operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 375 mW. The AD9261 is available in a 48-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).
Request a Quote Datasheet
Description
The AD9261 is a 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves 86 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9261 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input.An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic.The AD9261 operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 375 mW. The AD9261 is available in a 48-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9261BCPZRL7-10 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9261BCPZRL7-10
Converter - ADC AD9261BCPZRL7-10
The AD9261 is a 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves 86 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9261 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input.An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic.The AD9261 operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 375 mW. The AD9261 is available in a 48-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).

The AD9261 is a 16-bit analog-to-digital converter (ADC) based on a continuous time sigma-delta (S-?) architecture that achieves 86 dB of dynamic range over a 10 MHz input bandwidth. The integrated features and characteristics unique to the continuous time S-? architecture significantly simplify its use and minimize the need for external components.The AD9261 has a resistive input impedance that significantly relaxes the requirements of the driver amplifier. In addition, a 32 oversampled 5th-order continuous time loop filter significantly attenuates out of band signals and aliases, reducing the need for external filters at the input.An external clock input or the integrated integer-N PLL provides the 640 MHz internal clock needed for the oversampled continuous time S-? modulator. On-chip decimation filters and sample rate converters reduce the modulator data rate from 640 MSPS to a user-defined output data rate between 30 MSPS to 160 MSPS, enabling a more efficient and direct interface.The digital output data is presented in offset binary, Gray code, or twos complement format. A data clock output (DCO) is provided to ensure proper timing with the receiving logic.The AD9261 operates on a 1.8 V analog supply and a 1.8 V to 3.3 V digital supply, consuming 375 mW. The AD9261 is available in a 48-lead LFCSP and is specified over the industrial temperature range (-40?C to +85°C).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9261BCPZRL7-10
Product Name Converter - ADC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7147ACPZ-1REEL - Richardson RFPD
Specs
Package Type CSP
Resolution 16 bits
View Details
Converter - ADC - AD7193BCPZ - Richardson RFPD
Specs
Package Type SOP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details