Richardson RFPD Converter - ADC AD9249BBCZRL7-65

Description
16 Channel, 14-Bit, 65 MSPS, Serial LVDS, 1.8 V ADC. The AD9249 is a 16-channel, 14-bit, 65 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit that is designed for low cost, low power, small size, and ease of use. The device operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.
Request a Quote Datasheet
Description
16 Channel, 14-Bit, 65 MSPS, Serial LVDS, 1.8 V ADC. The AD9249 is a 16-channel, 14-bit, 65 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit that is designed for low cost, low power, small size, and ease of use. The device operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9249BBCZRL7-65 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9249BBCZRL7-65
Converter - ADC AD9249BBCZRL7-65
16 Channel, 14-Bit, 65 MSPS, Serial LVDS, 1.8 V ADC. The AD9249 is a 16-channel, 14-bit, 65 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit that is designed for low cost, low power, small size, and ease of use. The device operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.

16 Channel, 14-Bit, 65 MSPS, Serial LVDS, 1.8 V ADC. The AD9249 is a 16-channel, 14-bit, 65 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit that is designed for low cost, low power, small size, and ease of use. The device operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9249BBCZRL7-65
Product Name Converter - ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products