Richardson RFPD Converter - ADC AD9200ARSZ

Description
The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing codes over the full operating temperaturerange. The input of the AD9200 has been designed to ease the development of both imaging and communications systems. The usercan select a variety of input ranges and offsets and can drive the input either single-ended or differentially. The sample-and-hold (SHA) amplifier is equally suited for bothmultiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequenciesup to and beyond the Nyquist rate. AC coupled input signals can be shifted to a predetermined level, with an onboard clamp circuit (AD9200ARS, AD9200KST). The dynamic performance is excellent. The AD9200 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy andtemperature drift requirements of the application. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.The AD9200 can operate with supply range from 2.7 V to 5.5 V, ideally suiting it for low power operation in high speed portable applications.The AD9200 is specified over the industrial (°40°C to +85°C) and commercial (0°C to +70°C) temperature ranges.
Request a Quote Datasheet
Description
The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing codes over the full operating temperaturerange. The input of the AD9200 has been designed to ease the development of both imaging and communications systems. The usercan select a variety of input ranges and offsets and can drive the input either single-ended or differentially. The sample-and-hold (SHA) amplifier is equally suited for bothmultiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequenciesup to and beyond the Nyquist rate. AC coupled input signals can be shifted to a predetermined level, with an onboard clamp circuit (AD9200ARS, AD9200KST). The dynamic performance is excellent. The AD9200 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy andtemperature drift requirements of the application. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.The AD9200 can operate with supply range from 2.7 V to 5.5 V, ideally suiting it for low power operation in high speed portable applications.The AD9200 is specified over the industrial (°40°C to +85°C) and commercial (0°C to +70°C) temperature ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9200ARSZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9200ARSZ
Converter - ADC AD9200ARSZ
The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing codes over the full operating temperaturerange. The input of the AD9200 has been designed to ease the development of both imaging and communications systems. The usercan select a variety of input ranges and offsets and can drive the input either single-ended or differentially. The sample-and-hold (SHA) amplifier is equally suited for bothmultiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequenciesup to and beyond the Nyquist rate. AC coupled input signals can be shifted to a predetermined level, with an onboard clamp circuit (AD9200ARS, AD9200KST). The dynamic performance is excellent. The AD9200 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy andtemperature drift requirements of the application. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.The AD9200 can operate with supply range from 2.7 V to 5.5 V, ideally suiting it for low power operation in high speed portable applications.The AD9200 is specified over the industrial (°40°C to +85°C) and commercial (0°C to +70°C) temperature ranges.

The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing codes over the full operating temperaturerange. The input of the AD9200 has been designed to ease the development of both imaging and communications systems. The usercan select a variety of input ranges and offsets and can drive the input either single-ended or differentially. The sample-and-hold (SHA) amplifier is equally suited for bothmultiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequenciesup to and beyond the Nyquist rate. AC coupled input signals can be shifted to a predetermined level, with an onboard clamp circuit (AD9200ARS, AD9200KST). The dynamic performance is excellent. The AD9200 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy andtemperature drift requirements of the application. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.The AD9200 can operate with supply range from 2.7 V to 5.5 V, ideally suiting it for low power operation in high speed portable applications.The AD9200 is specified over the industrial (°40°C to +85°C) and commercial (0°C to +70°C) temperature ranges.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9200ARSZ
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7352YRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD7294BSUZ - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 200 kSamples/Sec
View Details