The AD9148 is a quad, 16-bit, high dynamic range, digital-to-analog converter (DAC) that provides a sample rate of 1000 MSPS. These devices include features optimized for direct conversiontransmit applications, including gain, phase, and offset compensation. Full-scale output current can be programmed over a range of 10 mA to 30 mA. The devices operate from 1.8 V and 3.3 V supplies for a total power consumption of 3 W at the maximum sample rate. They are enclosed in 196-ball chip scale package ball grid arraywith the option of an attached heat spreader..Product Highlights
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | AD9148M5372EBZ |
| Product Name | Linear ICs - Evaluation Board |
| Category | Developement Board |