Richardson RFPD Converter - DAC AD9136BCPZ

Description
The AD9136 TxDAC+® converter is a 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a maximum sample rate of 2800 MSPS, permitting a multicarrier generation over a very wide bandwidth. The DAC outputs are optimized to interface seamlessly with the ADRF6720 and ADRF670x analog quadrature modulators (AQMs) from Analog Devices, Inc. An optional 3-wire or 4-wire serial port interface (SPI) provides for programming/ readback of many internal parameters. The full-scale output current can be programmed over a typical range of 13.9 mA to 27.0 mA. The AD9136 is available in an 88-lead LFCSP.
Request a Quote Datasheet
Description
The AD9136 TxDAC+® converter is a 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a maximum sample rate of 2800 MSPS, permitting a multicarrier generation over a very wide bandwidth. The DAC outputs are optimized to interface seamlessly with the ADRF6720 and ADRF670x analog quadrature modulators (AQMs) from Analog Devices, Inc. An optional 3-wire or 4-wire serial port interface (SPI) provides for programming/ readback of many internal parameters. The full-scale output current can be programmed over a typical range of 13.9 mA to 27.0 mA. The AD9136 is available in an 88-lead LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD9136BCPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD9136BCPZ
Converter - DAC AD9136BCPZ
The AD9136 TxDAC+® converter is a 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a maximum sample rate of 2800 MSPS, permitting a multicarrier generation over a very wide bandwidth. The DAC outputs are optimized to interface seamlessly with the ADRF6720 and ADRF670x analog quadrature modulators (AQMs) from Analog Devices, Inc. An optional 3-wire or 4-wire serial port interface (SPI) provides for programming/ readback of many internal parameters. The full-scale output current can be programmed over a typical range of 13.9 mA to 27.0 mA. The AD9136 is available in an 88-lead LFCSP.

The AD9136 TxDAC+® converter is a 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a maximum sample rate of 2800 MSPS, permitting a multicarrier generation over a very wide bandwidth. The DAC outputs are optimized to interface seamlessly with the ADRF6720 and ADRF670x analog quadrature modulators (AQMs) from Analog Devices, Inc. An optional 3-wire or 4-wire serial port interface (SPI) provides for programming/ readback of many internal parameters. The full-scale output current can be programmed over a typical range of 13.9 mA to 27.0 mA. The AD9136 is available in an 88-lead LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD9136BCPZ
Product Name Converter - DAC
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5306BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details
Converter - DAC - AD421BRZRL - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5441BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details