Richardson RFPD Combined DAC-ADC AD9082BBPZRL-4D2AC

Description
The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver channels. The AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal processing (DSP) capability targeted at either wideband or multiband, direct to RF applications. The AD9082 also features a bypass mode that allows the full bandwidth capability of the ADC and/or DAC cores to bypass the DSP datapaths. The device also features low latency loopback and frequency hopping modes targeted at phase array radar system and electronic warfare applications. Applications Wireless communications infrastructure Microwave point-to-point, E-band and 5G mmWave Broadband communications systems DOCSIS 3.1 and 4.0 CMTS Phased array radar and electronic warfare Electronic test and measurement systems
Request a Quote Datasheet
Description
The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver channels. The AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal processing (DSP) capability targeted at either wideband or multiband, direct to RF applications. The AD9082 also features a bypass mode that allows the full bandwidth capability of the ADC and/or DAC cores to bypass the DSP datapaths. The device also features low latency loopback and frequency hopping modes targeted at phase array radar system and electronic warfare applications. Applications Wireless communications infrastructure Microwave point-to-point, E-band and 5G mmWave Broadband communications systems DOCSIS 3.1 and 4.0 CMTS Phased array radar and electronic warfare Electronic test and measurement systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combined DAC-ADC - AD9082BBPZRL-4D2AC - Richardson RFPD
Downers Grove, IL, United States
Combined DAC-ADC
AD9082BBPZRL-4D2AC
Combined DAC-ADC AD9082BBPZRL-4D2AC
The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver channels. The AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal processing (DSP) capability targeted at either wideband or multiband, direct to RF applications. The AD9082 also features a bypass mode that allows the full bandwidth capability of the ADC and/or DAC cores to bypass the DSP datapaths. The device also features low latency loopback and frequency hopping modes targeted at phase array radar system and electronic warfare applications. Applications Wireless communications infrastructure Microwave point-to-point, E-band and 5G mmWave Broadband communications systems DOCSIS 3.1 and 4.0 CMTS Phased array radar and electronic warfare Electronic test and measurement systems

The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver channels. The AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal processing (DSP) capability targeted at either wideband or multiband, direct to RF applications. The AD9082 also features a bypass mode that allows the full bandwidth capability of the ADC and/or DAC cores to bypass the DSP datapaths. The device also features low latency loopback and frequency hopping modes targeted at phase array radar system and electronic warfare applications.

Applications

  • Wireless communications infrastructure
  • Microwave point-to-point, E-band and 5G mmWave
  • Broadband communications systems
  • DOCSIS 3.1 and 4.0 CMTS
  • Phased array radar and electronic warfare
  • Electronic test and measurement systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9082BBPZRL-4D2AC
Product Name Combined DAC-ADC
Package Type BGA
Unlock Full Specs
to access all available technical data