The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver channels. The AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal processing (DSP) capability targeted at either wideband or multiband, direct to RF applications. The AD9082 also features a bypass mode that allows the full bandwidth capability of the ADC and/or DAC cores to bypass the DSP datapaths. The device also features low latency loopback and frequency hopping modes targeted at phase array radar system and electronic warfare applications.
Applications
Wireless communications infrastructure
Microwave point-to-point, E-band and 5G mmWave
Broadband communications systems
DOCSIS 3.1 and 4.0 CMTS
Phased array radar and electronic warfare
Electronic test and measurement systems
The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver channels. The AD9082 is well suited for applications requiring both wideband ADCs and DACs to process signal(s) having wide instantaneous bandwidth. The device features a 16 lane, 16.22 Gbps JESD204C or 15.5 Gbps JESD204B data transceiver port, an on-chip clock multiplier, and a digital signal processing (DSP) capability targeted at either wideband or multiband, direct to RF applications. The AD9082 also features a bypass mode that allows the full bandwidth capability of the ADC and/or DAC cores to bypass the DSP datapaths. The device also features low latency loopback and frequency hopping modes targeted at phase array radar system and electronic warfare applications.
Applications
- Wireless communications infrastructure
- Microwave point-to-point, E-band and 5G mmWave
- Broadband communications systems
- DOCSIS 3.1 and 4.0 CMTS
- Phased array radar and electronic warfare
- Electronic test and measurement systems