Richardson RFPD Converter - ADC AD9042ASTZ

Description
The AD9042 is a high speed, high performance, low power, monolithic 12-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference are included on chip to provide a complete conversion solution. The AD9042 runs off of a single +5 V supply and provides CMOS-compatible digital outputs at 41 MSPS.Designed specifically to address the needs of wideband, multichannel receivers, the AD9042 maintains 80 dB spurious-free dynamic range (SFDR) over a bandwidth of 20 MHz. Noise performance is also exceptional; typical signal-to-noise ratio is 68 dB.The AD9042 is built on Analog Devices' high speed complementary bipolar process (XFCB) and uses an innovative multipass architecture. Units are packaged in a 28-pin DIP; this custom cofired ceramic package forms a multilayer substrate to which internal bypass capacitors and the 9042 die are attached. The AD9042 industrial grade is specified from -40°C to +85°C. However, the AD9042 was designed to perform over the full military temperature range (-55°C to +125°C); consult factory for military grade product options. Future package options: a plastic surface mount package will also be qualified; consult factory for the latest specifications on this package option.
Request a Quote Datasheet
Description
The AD9042 is a high speed, high performance, low power, monolithic 12-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference are included on chip to provide a complete conversion solution. The AD9042 runs off of a single +5 V supply and provides CMOS-compatible digital outputs at 41 MSPS.Designed specifically to address the needs of wideband, multichannel receivers, the AD9042 maintains 80 dB spurious-free dynamic range (SFDR) over a bandwidth of 20 MHz. Noise performance is also exceptional; typical signal-to-noise ratio is 68 dB.The AD9042 is built on Analog Devices' high speed complementary bipolar process (XFCB) and uses an innovative multipass architecture. Units are packaged in a 28-pin DIP; this custom cofired ceramic package forms a multilayer substrate to which internal bypass capacitors and the 9042 die are attached. The AD9042 industrial grade is specified from -40°C to +85°C. However, the AD9042 was designed to perform over the full military temperature range (-55°C to +125°C); consult factory for military grade product options. Future package options: a plastic surface mount package will also be qualified; consult factory for the latest specifications on this package option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD9042ASTZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD9042ASTZ
Converter - ADC AD9042ASTZ
The AD9042 is a high speed, high performance, low power, monolithic 12-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference are included on chip to provide a complete conversion solution. The AD9042 runs off of a single +5 V supply and provides CMOS-compatible digital outputs at 41 MSPS.Designed specifically to address the needs of wideband, multichannel receivers, the AD9042 maintains 80 dB spurious-free dynamic range (SFDR) over a bandwidth of 20 MHz. Noise performance is also exceptional; typical signal-to-noise ratio is 68 dB.The AD9042 is built on Analog Devices' high speed complementary bipolar process (XFCB) and uses an innovative multipass architecture. Units are packaged in a 28-pin DIP; this custom cofired ceramic package forms a multilayer substrate to which internal bypass capacitors and the 9042 die are attached. The AD9042 industrial grade is specified from -40°C to +85°C. However, the AD9042 was designed to perform over the full military temperature range (-55°C to +125°C); consult factory for military grade product options. Future package options: a plastic surface mount package will also be qualified; consult factory for the latest specifications on this package option.

The AD9042 is a high speed, high performance, low power, monolithic 12-bit analog-to-digital converter. All necessary functions, including track-and-hold (T/H) and reference are included on chip to provide a complete conversion solution. The AD9042 runs off of a single +5 V supply and provides CMOS-compatible digital outputs at 41 MSPS.Designed specifically to address the needs of wideband, multichannel receivers, the AD9042 maintains 80 dB spurious-free dynamic range (SFDR) over a bandwidth of 20 MHz. Noise performance is also exceptional; typical signal-to-noise ratio is 68 dB.The AD9042 is built on Analog Devices' high speed complementary bipolar process (XFCB) and uses an innovative multipass architecture. Units are packaged in a 28-pin DIP; this custom cofired ceramic package forms a multilayer substrate to which internal bypass capacitors and the 9042 die are attached. The AD9042 industrial grade is specified from -40°C to +85°C. However, the AD9042 was designed to perform over the full military temperature range (-55°C to +125°C); consult factory for military grade product options. Future package options: a plastic surface mount package will also be qualified; consult factory for the latest specifications on this package option.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9042ASTZ
Product Name Converter - ADC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD676KNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 16 bits
Sample Rate 100 kSamples/Sec
View Details