Richardson RFPD Converter - ADC AD7997BRUZ-0

Description
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7997 provides a two-wire serial interface, which is compatible with I2C interfaces. The part come in two versions, AD7997-0 and AD7997-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7997-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7997-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet
Description
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7997 provides a two-wire serial interface, which is compatible with I2C interfaces. The part come in two versions, AD7997-0 and AD7997-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7997-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7997-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7997BRUZ-0 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7997BRUZ-0
Converter - ADC AD7997BRUZ-0
The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7997 provides a two-wire serial interface, which is compatible with I2C interfaces. The part come in two versions, AD7997-0 and AD7997-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7997-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7997-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

The AD7997 is an 8 channel, 10-bit, high speed, low power, successive-approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7997 provides a two-wire serial interface, which is compatible with I2C interfaces. The part come in two versions, AD7997-0 and AD7997-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7997-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7997-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7997BRUZ-0
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products