Richardson RFPD Converter - ADC AD7994BRUZ-0REEL

Description
The AD7994 is a 4 channel, 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7994 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7994-0 and AD7994-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7994-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7994-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet
Description
The AD7994 is a 4 channel, 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7994 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7994-0 and AD7994-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7994-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7994-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7994BRUZ-0REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7994BRUZ-0REEL
Converter - ADC AD7994BRUZ-0REEL
The AD7994 is a 4 channel, 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7994 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7994-0 and AD7994-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7994-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7994-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

The AD7994 is a 4 channel, 12-bit, high speed, low power, successive-approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7994 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7994-0 and AD7994-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7994-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7994-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7994BRUZ-0REEL
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7147ACPZ-500RL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 16 bits
View Details
Converter - ADC - AD7091BCPZ-RL - Richardson RFPD
Specs
Interface Type SPI; Microwire
Package Type LFCSP
Resolution 12 bits
View Details