Richardson RFPD Converter - ADC AD7993BRUZ-0REEL

Description
The AD7993 is a 4 channel, 10-bit, high speed, low power, successive-approxima tion ADC respectively. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7993 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7993-0 and AD7993-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7993-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7993-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet
Description
The AD7993 is a 4 channel, 10-bit, high speed, low power, successive-approxima tion ADC respectively. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7993 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7993-0 and AD7993-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7993-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7993-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7993BRUZ-0REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7993BRUZ-0REEL
Converter - ADC AD7993BRUZ-0REEL
The AD7993 is a 4 channel, 10-bit, high speed, low power, successive-approxima tion ADC respectively. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7993 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7993-0 and AD7993-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7993-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7993-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

The AD7993 is a 4 channel, 10-bit, high speed, low power, successive-approximation ADC respectively. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a four channel multiplexer and track/hold amplifier.The AD7993 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7993-0 and AD7993-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7993-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7993-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7993BRUZ-0REEL
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7324BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 13 bits
Sample Rate 1000 kSamples/Sec
View Details
Converter - ADC - AD670JNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 8 bits
View Details
Converter - ADC - AD7151BRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - ADC - AD7356YRUZ-500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 5000 kSamples/Sec
View Details