Richardson RFPD Converter - ADC AD7992BRMZ-0

Description
The AD7992 is a 12-bit, high speed, low power, successive- approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a two channel multiplexer and track/hold amplifier.The AD7992 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7992-0, and AD7992-1. Each version allows for a minimum of two different I2C addresses. The AD7992-0 supports Standard and Fast I2C interface Modes, while the AD7992-1 supports Standard, Fast, and two High-Speed I2C Interface Modes.
Request a Quote Datasheet
Description
The AD7992 is a 12-bit, high speed, low power, successive- approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a two channel multiplexer and track/hold amplifier.The AD7992 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7992-0, and AD7992-1. Each version allows for a minimum of two different I2C addresses. The AD7992-0 supports Standard and Fast I2C interface Modes, while the AD7992-1 supports Standard, Fast, and two High-Speed I2C Interface Modes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7992BRMZ-0 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7992BRMZ-0
Converter - ADC AD7992BRMZ-0
The AD7992 is a 12-bit, high speed, low power, successive- approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a two channel multiplexer and track/hold amplifier.The AD7992 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7992-0, and AD7992-1. Each version allows for a minimum of two different I2C addresses. The AD7992-0 supports Standard and Fast I2C interface Modes, while the AD7992-1 supports Standard, Fast, and two High-Speed I2C Interface Modes.

The AD7992 is a 12-bit, high speed, low power, successive- approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a two channel multiplexer and track/hold amplifier.The AD7992 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7992-0, and AD7992-1. Each version allows for a minimum of two different I2C addresses. The AD7992-0 supports Standard and Fast I2C interface Modes, while the AD7992-1 supports Standard, Fast, and two High-Speed I2C Interface Modes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7992BRMZ-0
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7294BSUZ - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 200 kSamples/Sec
View Details
Converter - ADC - AD677JD - Richardson RFPD
Specs
Package Type DIP
Resolution 16 bits
Sample Rate 100 kSamples/Sec
View Details