Richardson RFPD Converter - ADC AD7991YRJZ-0RL

Description
The AD7991/AD7995/AD7999 are 12-/10-/8-bit, low power, successive approximation ADCs with an I2C°-compatible interface. Each part operates from a single 2.7 V to 5.5 V power supply and features a 1 °s conversion time. Each AD7991/AD7995/AD7999 provides a 2-wire serial interface compatible with I2C interfaces. The AD7991 and AD7995 come in two versions and each version has an individual I2C address (see Table 8 of data sheet for address and part number selection). This allows two of the same devices to be connected to the same I2C bus. Both versions support standard, fast, and high speed I2C interface modes. The AD7999 comes in one version. The AD7991/AD7995/AD7999 normally remain in a shutdown state, powering up only for conversions. The conversion process is controlled by a command mode, during which each I2C read operation initiates a conversion and returns the result over the I2C bus. When four channels are used as analog inputs, the reference for the part is taken from VDD; this allows the widest dynamic input range to the ADC. Therefore, the analog input range to the ADC is 0 V to VDD. An external reference, applied through the VIN3/VREF input, can also be used with this part. Product Highlights 4 single ended analog input channels, with the option ofhaving 3 single ended analog input channels and 1reference input channel. I2C compatible serial Interface. Standard, Fast and Hs-Modes Automatic shutdown. Reference derived from the power supply or external reference. 8-lead SOT23 and 8 lead MSOP Packages.
Request a Quote Datasheet
Description
The AD7991/AD7995/AD7999 are 12-/10-/8-bit, low power, successive approximation ADCs with an I2C°-compatible interface. Each part operates from a single 2.7 V to 5.5 V power supply and features a 1 °s conversion time. Each AD7991/AD7995/AD7999 provides a 2-wire serial interface compatible with I2C interfaces. The AD7991 and AD7995 come in two versions and each version has an individual I2C address (see Table 8 of data sheet for address and part number selection). This allows two of the same devices to be connected to the same I2C bus. Both versions support standard, fast, and high speed I2C interface modes. The AD7999 comes in one version. The AD7991/AD7995/AD7999 normally remain in a shutdown state, powering up only for conversions. The conversion process is controlled by a command mode, during which each I2C read operation initiates a conversion and returns the result over the I2C bus. When four channels are used as analog inputs, the reference for the part is taken from VDD; this allows the widest dynamic input range to the ADC. Therefore, the analog input range to the ADC is 0 V to VDD. An external reference, applied through the VIN3/VREF input, can also be used with this part. Product Highlights 4 single ended analog input channels, with the option ofhaving 3 single ended analog input channels and 1reference input channel. I2C compatible serial Interface. Standard, Fast and Hs-Modes Automatic shutdown. Reference derived from the power supply or external reference. 8-lead SOT23 and 8 lead MSOP Packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7991YRJZ-0RL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7991YRJZ-0RL
Converter - ADC AD7991YRJZ-0RL
The AD7991/AD7995/AD7999 are 12-/10-/8-bit, low power, successive approximation ADCs with an I2C°-compatible interface. Each part operates from a single 2.7 V to 5.5 V power supply and features a 1 °s conversion time. Each AD7991/AD7995/AD7999 provides a 2-wire serial interface compatible with I2C interfaces. The AD7991 and AD7995 come in two versions and each version has an individual I2C address (see Table 8 of data sheet for address and part number selection). This allows two of the same devices to be connected to the same I2C bus. Both versions support standard, fast, and high speed I2C interface modes. The AD7999 comes in one version. The AD7991/AD7995/AD7999 normally remain in a shutdown state, powering up only for conversions. The conversion process is controlled by a command mode, during which each I2C read operation initiates a conversion and returns the result over the I2C bus. When four channels are used as analog inputs, the reference for the part is taken from VDD; this allows the widest dynamic input range to the ADC. Therefore, the analog input range to the ADC is 0 V to VDD. An external reference, applied through the VIN3/VREF input, can also be used with this part. Product Highlights 4 single ended analog input channels, with the option ofhaving 3 single ended analog input channels and 1reference input channel. I2C compatible serial Interface. Standard, Fast and Hs-Modes Automatic shutdown. Reference derived from the power supply or external reference. 8-lead SOT23 and 8 lead MSOP Packages.

The AD7991/AD7995/AD7999 are 12-/10-/8-bit, low power, successive approximation ADCs with an I2C°-compatible interface. Each part operates from a single 2.7 V to 5.5 V power supply and features a 1 °s conversion time. Each AD7991/AD7995/AD7999 provides a 2-wire serial interface compatible with I2C interfaces. The AD7991 and AD7995 come in two versions and each version has an individual I2C address (see Table 8 of data sheet for address and part number selection). This allows two of the same devices to be connected to the same I2C bus. Both versions support standard, fast, and high speed I2C interface modes. The AD7999 comes in one version. The AD7991/AD7995/AD7999 normally remain in a shutdown state, powering up only for conversions. The conversion process is controlled by a command mode, during which each I2C read operation initiates a conversion and returns the result over the I2C bus. When four channels are used as analog inputs, the reference for the part is taken from VDD; this allows the widest dynamic input range to the ADC. Therefore, the analog input range to the ADC is 0 V to VDD. An external reference, applied through the VIN3/VREF input, can also be used with this part. Product Highlights

  1. 4 single ended analog input channels, with the option ofhaving 3 single ended analog input channels and 1reference input channel.
  2. I2C compatible serial Interface. Standard, Fast and Hs-Modes
  3. Automatic shutdown.
  4. Reference derived from the power supply or external reference.
  5. 8-lead SOT23 and 8 lead MSOP Packages.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7991YRJZ-0RL
Product Name Converter - ADC
Package Type SOT
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7191BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 24 bits
View Details
Converter - ADC - AD7274BUJZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details