Richardson RFPD Converter - ADC AD7986BCPZ-RL7

Description
The AD7986 is an 18-bit, 2 MSPS successive approximation, analog-to-digital converter (ADC). It contains a low power, high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On rising edge of CNV, the AD7986 samples the voltage difference between the IN+ and IN- pins. The voltages on these pins usually swing in oppositephases between 0 V and REF. It features a very high sampling rate turbo mode (TURBO=high) and a reduced power normal mode (TURBO=low) for low power applications where the power is scaled with the throughput.In normal mode (TURBO=low), the SPI-compatible serial interface also features the ability, using the SDI input, to daisychain several ADCs on a single 3-wire bus and provide an optional busy indicator. It is compatible with 1.8 V, 2.5 V, and 3 V using the separate VIO supply.The AD7986 is available in a 20-lead QFN (LFCSP) with operation specified from -40°C to +85°C.
Request a Quote Datasheet
Description
The AD7986 is an 18-bit, 2 MSPS successive approximation, analog-to-digital converter (ADC). It contains a low power, high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On rising edge of CNV, the AD7986 samples the voltage difference between the IN+ and IN- pins. The voltages on these pins usually swing in oppositephases between 0 V and REF. It features a very high sampling rate turbo mode (TURBO=high) and a reduced power normal mode (TURBO=low) for low power applications where the power is scaled with the throughput.In normal mode (TURBO=low), the SPI-compatible serial interface also features the ability, using the SDI input, to daisychain several ADCs on a single 3-wire bus and provide an optional busy indicator. It is compatible with 1.8 V, 2.5 V, and 3 V using the separate VIO supply.The AD7986 is available in a 20-lead QFN (LFCSP) with operation specified from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7986BCPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7986BCPZ-RL7
Converter - ADC AD7986BCPZ-RL7
The AD7986 is an 18-bit, 2 MSPS successive approximation, analog-to-digital converter (ADC). It contains a low power, high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On rising edge of CNV, the AD7986 samples the voltage difference between the IN+ and IN- pins. The voltages on these pins usually swing in oppositephases between 0 V and REF. It features a very high sampling rate turbo mode (TURBO=high) and a reduced power normal mode (TURBO=low) for low power applications where the power is scaled with the throughput.In normal mode (TURBO=low), the SPI-compatible serial interface also features the ability, using the SDI input, to daisychain several ADCs on a single 3-wire bus and provide an optional busy indicator. It is compatible with 1.8 V, 2.5 V, and 3 V using the separate VIO supply.The AD7986 is available in a 20-lead QFN (LFCSP) with operation specified from -40°C to +85°C.

The AD7986 is an 18-bit, 2 MSPS successive approximation, analog-to-digital converter (ADC). It contains a low power, high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On rising edge of CNV, the AD7986 samples the voltage difference between the IN+ and IN- pins. The voltages on these pins usually swing in oppositephases between 0 V and REF. It features a very high sampling rate turbo mode (TURBO=high) and a reduced power normal mode (TURBO=low) for low power applications where the power is scaled with the throughput.In normal mode (TURBO=low), the SPI-compatible serial interface also features the ability, using the SDI input, to daisychain several ADCs on a single 3-wire bus and provide an optional busy indicator. It is compatible with 1.8 V, 2.5 V, and 3 V using the separate VIO supply.The AD7986 is available in a 20-lead QFN (LFCSP) with operation specified from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7986BCPZ-RL7
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7323BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 13 bits
Sample Rate 500 kSamples/Sec
View Details
Converter - ADC - AD7156BCPZ-REEL - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
View Details