Richardson RFPD Converter - DAC AD7948ARSZ-BREEL

Description
The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.
Request a Quote Datasheet
Description
The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7948ARSZ-BREEL - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7948ARSZ-BREEL
Converter - DAC AD7948ARSZ-BREEL
The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.

The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7948ARSZ-BREEL
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-9176401MXA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - 5962-8778901EA - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5372BSTZ-REEL - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5391BSTZ-5 - Richardson RFPD
Specs
Resolution 12 bits
View Details