Richardson RFPD Converter - DAC AD7945ARSZ-BREEL

Description
The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.
Request a Quote Datasheet
Description
The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7945ARSZ-BREEL - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7945ARSZ-BREEL
Converter - DAC AD7945ARSZ-BREEL
The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.

The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many applications, and they offer superior speed and power consumption performance.The AD7943 is available in 16-pin DIP, 16-pin SOP (Small Outline Package) and 20-pin SSOP (Shrink Small Outline Package).The AD7945 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.The AD7948 is available in 20-pin DIP, 20-pin SOP and 20-pin SSOP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7945ARSZ-BREEL
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5555CRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
View Details
Converter - DAC - AD5422BREZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5064BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details