Richardson RFPD Converter - ADC AD7944BCPZ-RL7

Description
The AD7944 is a 14-bit, 2.5 MSPS successive approximation analog-to-digital converter (SAR ADC). It contains a low power, high speed, 14-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On the rising edge of CNV, the AD7944 samples an analog input, IN+, between 0 V and VREF with respect to a ground sense, IN-. The AD7944 features a very high sampling rate turbo mode (TURBO high) and areduced power normal mode (TURBO low) for low power applications where the power is scaled with the throughput. In normal mode (TURBO low), the SPI-compatible serial inter-face also features the ability, using the SDI input, to daisy-chain several ADCs on a single 3-wire bus and provide an optional busy indicator. The serial interface is compatible with 1.8 V, 2.5 V, and 2.7 V supplies using the separate VIO supply. The AD7944 is available in a 20-lead LFCSP with operationspecified from -40°C to +85°C.
Request a Quote Datasheet
Description
The AD7944 is a 14-bit, 2.5 MSPS successive approximation analog-to-digital converter (SAR ADC). It contains a low power, high speed, 14-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On the rising edge of CNV, the AD7944 samples an analog input, IN+, between 0 V and VREF with respect to a ground sense, IN-. The AD7944 features a very high sampling rate turbo mode (TURBO high) and areduced power normal mode (TURBO low) for low power applications where the power is scaled with the throughput. In normal mode (TURBO low), the SPI-compatible serial inter-face also features the ability, using the SDI input, to daisy-chain several ADCs on a single 3-wire bus and provide an optional busy indicator. The serial interface is compatible with 1.8 V, 2.5 V, and 2.7 V supplies using the separate VIO supply. The AD7944 is available in a 20-lead LFCSP with operationspecified from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7944BCPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7944BCPZ-RL7
Converter - ADC AD7944BCPZ-RL7
The AD7944 is a 14-bit, 2.5 MSPS successive approximation analog-to-digital converter (SAR ADC). It contains a low power, high speed, 14-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On the rising edge of CNV, the AD7944 samples an analog input, IN+, between 0 V and VREF with respect to a ground sense, IN-. The AD7944 features a very high sampling rate turbo mode (TURBO high) and areduced power normal mode (TURBO low) for low power applications where the power is scaled with the throughput. In normal mode (TURBO low), the SPI-compatible serial inter-face also features the ability, using the SDI input, to daisy-chain several ADCs on a single 3-wire bus and provide an optional busy indicator. The serial interface is compatible with 1.8 V, 2.5 V, and 2.7 V supplies using the separate VIO supply. The AD7944 is available in a 20-lead LFCSP with operationspecified from -40°C to +85°C.

The AD7944 is a 14-bit, 2.5 MSPS successive approximation analog-to-digital converter (SAR ADC). It contains a low power, high speed, 14-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On the rising edge of CNV, the AD7944 samples an analog input, IN+, between 0 V and VREF with respect to a ground sense, IN-. The AD7944 features a very high sampling rate turbo mode (TURBO high) and areduced power normal mode (TURBO low) for low power applications where the power is scaled with the throughput. In normal mode (TURBO low), the SPI-compatible serial inter-face also features the ability, using the SDI input, to daisy-chain several ADCs on a single 3-wire bus and provide an optional busy indicator. The serial interface is compatible with 1.8 V, 2.5 V, and 2.7 V supplies using the separate VIO supply. The AD7944 is available in a 20-lead LFCSP with operationspecified from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7944BCPZ-RL7
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7352BRUZ-500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD7170BCPZ-500RL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
View Details