Richardson RFPD Converter - ADC AD7912ARMZ

Description
The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approxima tion ADCs respectively. The parts operate from a single 2.35 V to 5.25 V power supply and feature throughput rates up to 250 kSPS. The parts contain a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 6 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.The channel to be converted is selected through the DIN pin and the mode of operation is controlled by CS. The serial data stream from the DOUT pin has a channel identifier bit, which provides information about the channel converted.The AD7911/AD7921 use advanced design techniques to achieve very low power dissipation at high throughput rates.The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus the analog input range for the part is 0 to VDD.The conversion rate is determined by the SCLK.
Request a Quote Datasheet
Description
The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approxima tion ADCs respectively. The parts operate from a single 2.35 V to 5.25 V power supply and feature throughput rates up to 250 kSPS. The parts contain a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 6 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.The channel to be converted is selected through the DIN pin and the mode of operation is controlled by CS. The serial data stream from the DOUT pin has a channel identifier bit, which provides information about the channel converted.The AD7911/AD7921 use advanced design techniques to achieve very low power dissipation at high throughput rates.The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus the analog input range for the part is 0 to VDD.The conversion rate is determined by the SCLK.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7912ARMZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7912ARMZ
Converter - ADC AD7912ARMZ
The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approxima tion ADCs respectively. The parts operate from a single 2.35 V to 5.25 V power supply and feature throughput rates up to 250 kSPS. The parts contain a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 6 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.The channel to be converted is selected through the DIN pin and the mode of operation is controlled by CS. The serial data stream from the DOUT pin has a channel identifier bit, which provides information about the channel converted.The AD7911/AD7921 use advanced design techniques to achieve very low power dissipation at high throughput rates.The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus the analog input range for the part is 0 to VDD.The conversion rate is determined by the SCLK.

The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approximation ADCs respectively. The parts operate from a single 2.35 V to 5.25 V power supply and feature throughput rates up to 250 kSPS. The parts contain a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 6 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.The channel to be converted is selected through the DIN pin and the mode of operation is controlled by CS. The serial data stream from the DOUT pin has a channel identifier bit, which provides information about the channel converted.The AD7911/AD7921 use advanced design techniques to achieve very low power dissipation at high throughput rates.The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus the analog input range for the part is 0 to VDD.The conversion rate is determined by the SCLK.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7912ARMZ
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7170BCPZ-REEL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
View Details
Converter - ADC - AD73360ARZ-REEL7 - Richardson RFPD
Specs
Package Type QFP
Resolution 16 bits
Sample Rate 64 kSamples/Sec
View Details
Converter - ADC - AD7273BUJZ-500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
Sample Rate 3000 kSamples/Sec
View Details