Richardson RFPD Converter - ADC AD7884APZ-REEL

Description
The AD7884/AD7885 is a 16-bit monolithic analog-to-digital converter with internal sample-and-hold and a conversion time of 5.3 °s. The maximum throughput rate is 166 kSPS. It uses a two pass flash architecture to achieve this speed. Two input ranges are available: °5 V and °3 V. Conversion is initiated by the CONVST signal. The result can be read into a microprocessor using the CS and RD inputs on the device. The AD7884 has a 16-bit parallel reading structure while the AD7885 has a byte reading structure. The conversion result is in 2s complement code.The AD7884/AD7885 has its own internal oscillator which controls conversion. It runs from °5 V supplies and needs a VREF+ of +3 V.The AD7884 is available in a 40-pin plastic DIP package and in a 44-pin PLCC package.The AD7885 is available in a 28-pin plastic DIP package and the AD7885A is available in a 44-pin PLCC package.
Request a Quote Datasheet
Description
The AD7884/AD7885 is a 16-bit monolithic analog-to-digital converter with internal sample-and-hold and a conversion time of 5.3 °s. The maximum throughput rate is 166 kSPS. It uses a two pass flash architecture to achieve this speed. Two input ranges are available: °5 V and °3 V. Conversion is initiated by the CONVST signal. The result can be read into a microprocessor using the CS and RD inputs on the device. The AD7884 has a 16-bit parallel reading structure while the AD7885 has a byte reading structure. The conversion result is in 2s complement code.The AD7884/AD7885 has its own internal oscillator which controls conversion. It runs from °5 V supplies and needs a VREF+ of +3 V.The AD7884 is available in a 40-pin plastic DIP package and in a 44-pin PLCC package.The AD7885 is available in a 28-pin plastic DIP package and the AD7885A is available in a 44-pin PLCC package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7884APZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7884APZ-REEL
Converter - ADC AD7884APZ-REEL
The AD7884/AD7885 is a 16-bit monolithic analog-to-digital converter with internal sample-and-hold and a conversion time of 5.3 °s. The maximum throughput rate is 166 kSPS. It uses a two pass flash architecture to achieve this speed. Two input ranges are available: °5 V and °3 V. Conversion is initiated by the CONVST signal. The result can be read into a microprocessor using the CS and RD inputs on the device. The AD7884 has a 16-bit parallel reading structure while the AD7885 has a byte reading structure. The conversion result is in 2s complement code.The AD7884/AD7885 has its own internal oscillator which controls conversion. It runs from °5 V supplies and needs a VREF+ of +3 V.The AD7884 is available in a 40-pin plastic DIP package and in a 44-pin PLCC package.The AD7885 is available in a 28-pin plastic DIP package and the AD7885A is available in a 44-pin PLCC package.

The AD7884/AD7885 is a 16-bit monolithic analog-to-digital converter with internal sample-and-hold and a conversion time of 5.3 °s. The maximum throughput rate is 166 kSPS. It uses a two pass flash architecture to achieve this speed. Two input ranges are available: °5 V and °3 V. Conversion is initiated by the CONVST signal. The result can be read into a microprocessor using the CS and RD inputs on the device. The AD7884 has a 16-bit parallel reading structure while the AD7885 has a byte reading structure. The conversion result is in 2s complement code.The AD7884/AD7885 has its own internal oscillator which controls conversion. It runs from °5 V supplies and needs a VREF+ of +3 V.The AD7884 is available in a 40-pin plastic DIP package and in a 44-pin PLCC package.The AD7885 is available in a 28-pin plastic DIP package and the AD7885A is available in a 44-pin PLCC package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7884APZ-REEL
Product Name Converter - ADC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7276BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details