Richardson RFPD Converter - ADC AD7880BRZ-REEL

Description
The AD7880 is a high speed, low power, 12-bit A/D converter which operates from a single +5 V supply. It consists of a 3 °s track/hold amplifier, a 12 °s successive-approxima tion ADC, versatile interface logic and a multiple-input range circuit. The part also includes a power save feature.An internal resistor network allows the part to accept both unipolar and bipolar input signals while operating from a single +5 V supply. Fast bus access to modern microprocessors and digital signal processors.The AD7880 features a total throughput time of 15 °s and can convert full power signals up to 33 kHz with a sampling frequency of 66 kHz.In addition to the traditional dc accuracy specifications such as linearity, full scale and offset errors, the AD7880 is also fully specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The AD7880 is fabricated in Analog Devices' Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low power CMOS logic. The part is available in a 24-pin, 0.3 inch wide, plastic or hermetic dual-in-line package (DIP) as well as a small 24-lead SOIC package.
Request a Quote Datasheet
Description
The AD7880 is a high speed, low power, 12-bit A/D converter which operates from a single +5 V supply. It consists of a 3 °s track/hold amplifier, a 12 °s successive-approxima tion ADC, versatile interface logic and a multiple-input range circuit. The part also includes a power save feature.An internal resistor network allows the part to accept both unipolar and bipolar input signals while operating from a single +5 V supply. Fast bus access to modern microprocessors and digital signal processors.The AD7880 features a total throughput time of 15 °s and can convert full power signals up to 33 kHz with a sampling frequency of 66 kHz.In addition to the traditional dc accuracy specifications such as linearity, full scale and offset errors, the AD7880 is also fully specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The AD7880 is fabricated in Analog Devices' Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low power CMOS logic. The part is available in a 24-pin, 0.3 inch wide, plastic or hermetic dual-in-line package (DIP) as well as a small 24-lead SOIC package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7880BRZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7880BRZ-REEL
Converter - ADC AD7880BRZ-REEL
The AD7880 is a high speed, low power, 12-bit A/D converter which operates from a single +5 V supply. It consists of a 3 °s track/hold amplifier, a 12 °s successive-approxima tion ADC, versatile interface logic and a multiple-input range circuit. The part also includes a power save feature.An internal resistor network allows the part to accept both unipolar and bipolar input signals while operating from a single +5 V supply. Fast bus access to modern microprocessors and digital signal processors.The AD7880 features a total throughput time of 15 °s and can convert full power signals up to 33 kHz with a sampling frequency of 66 kHz.In addition to the traditional dc accuracy specifications such as linearity, full scale and offset errors, the AD7880 is also fully specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The AD7880 is fabricated in Analog Devices' Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low power CMOS logic. The part is available in a 24-pin, 0.3 inch wide, plastic or hermetic dual-in-line package (DIP) as well as a small 24-lead SOIC package.

The AD7880 is a high speed, low power, 12-bit A/D converter which operates from a single +5 V supply. It consists of a 3 °s track/hold amplifier, a 12 °s successive-approximation ADC, versatile interface logic and a multiple-input range circuit. The part also includes a power save feature.An internal resistor network allows the part to accept both unipolar and bipolar input signals while operating from a single +5 V supply. Fast bus access to modern microprocessors and digital signal processors.The AD7880 features a total throughput time of 15 °s and can convert full power signals up to 33 kHz with a sampling frequency of 66 kHz.In addition to the traditional dc accuracy specifications such as linearity, full scale and offset errors, the AD7880 is also fully specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The AD7880 is fabricated in Analog Devices' Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low power CMOS logic. The part is available in a 24-pin, 0.3 inch wide, plastic or hermetic dual-in-line package (DIP) as well as a small 24-lead SOIC package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7880BRZ-REEL
Product Name Converter - ADC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7266BCPZ-REEL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 2000 kSamples/Sec
View Details
Converter - ADC - AD7367BRUZ-5500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
Sample Rate 500 kSamples/Sec
View Details