Richardson RFPD Converter - ADC AD7873ARQZ-REEL7

Description
The AD7873 is a 12-bit successive approximation ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The AD7873 operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS.The AD7873 features direct battery measurement, temperature measurement, and touch pressure measurement. The AD7873 also has an on-board reference of 2.5 V that can be used for the auxiliary input, battery monitor, and temperature measurement modes. When not in use, the internal reference can be shut down to conserve power. An external reference can also be applied and can be varied from 1 V to VCC and the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A.The AD7873 features on-board switches. This, coupled with low power and high speed operation, makes the device ideal for battery-powered systems such as personal digital assistants with resistive touch screens and other portable equipment. The part is available in a 16-lead, 0.15"" quarter size outline package (QSOP), a 16-lead, thin shrink small outline package (TSSOP), and a 16-lead, lead frame chip scale package (LFCSP).Product Highlights Ratiometric conversion mode available, eliminating errors due to on-board switch resistances. On-board temperature sensor: -40°C to +85°C. Battery monitor input. Touch pressure measurement capability. Low power consumption of 1.37 mW maximum with the reference off, or 2.41 mW typical with the reference on, at 125 kSPS and VCC at 3.6 V. Package options include 4 mm 4 mm LFCSP. Analog input range from 0 V to VREF. Versatile serial I/O ports.
Request a Quote Datasheet
Description
The AD7873 is a 12-bit successive approximation ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The AD7873 operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS.The AD7873 features direct battery measurement, temperature measurement, and touch pressure measurement. The AD7873 also has an on-board reference of 2.5 V that can be used for the auxiliary input, battery monitor, and temperature measurement modes. When not in use, the internal reference can be shut down to conserve power. An external reference can also be applied and can be varied from 1 V to VCC and the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A.The AD7873 features on-board switches. This, coupled with low power and high speed operation, makes the device ideal for battery-powered systems such as personal digital assistants with resistive touch screens and other portable equipment. The part is available in a 16-lead, 0.15"" quarter size outline package (QSOP), a 16-lead, thin shrink small outline package (TSSOP), and a 16-lead, lead frame chip scale package (LFCSP).Product Highlights Ratiometric conversion mode available, eliminating errors due to on-board switch resistances. On-board temperature sensor: -40°C to +85°C. Battery monitor input. Touch pressure measurement capability. Low power consumption of 1.37 mW maximum with the reference off, or 2.41 mW typical with the reference on, at 125 kSPS and VCC at 3.6 V. Package options include 4 mm 4 mm LFCSP. Analog input range from 0 V to VREF. Versatile serial I/O ports.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7873ARQZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7873ARQZ-REEL7
Converter - ADC AD7873ARQZ-REEL7
The AD7873 is a 12-bit successive approximation ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The AD7873 operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS.The AD7873 features direct battery measurement, temperature measurement, and touch pressure measurement. The AD7873 also has an on-board reference of 2.5 V that can be used for the auxiliary input, battery monitor, and temperature measurement modes. When not in use, the internal reference can be shut down to conserve power. An external reference can also be applied and can be varied from 1 V to VCC and the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A.The AD7873 features on-board switches. This, coupled with low power and high speed operation, makes the device ideal for battery-powered systems such as personal digital assistants with resistive touch screens and other portable equipment. The part is available in a 16-lead, 0.15"" quarter size outline package (QSOP), a 16-lead, thin shrink small outline package (TSSOP), and a 16-lead, lead frame chip scale package (LFCSP).Product Highlights Ratiometric conversion mode available, eliminating errors due to on-board switch resistances. On-board temperature sensor: -40°C to +85°C. Battery monitor input. Touch pressure measurement capability. Low power consumption of 1.37 mW maximum with the reference off, or 2.41 mW typical with the reference on, at 125 kSPS and VCC at 3.6 V. Package options include 4 mm 4 mm LFCSP. Analog input range from 0 V to VREF. Versatile serial I/O ports.

The AD7873 is a 12-bit successive approximation ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The AD7873 operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS.The AD7873 features direct battery measurement, temperature measurement, and touch pressure measurement. The AD7873 also has an on-board reference of 2.5 V that can be used for the auxiliary input, battery monitor, and temperature measurement modes. When not in use, the internal reference can be shut down to conserve power. An external reference can also be applied and can be varied from 1 V to VCC and the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A.The AD7873 features on-board switches. This, coupled with low power and high speed operation, makes the device ideal for battery-powered systems such as personal digital assistants with resistive touch screens and other portable equipment. The part is available in a 16-lead, 0.15"" quarter size outline package (QSOP), a 16-lead, thin shrink small outline package (TSSOP), and a 16-lead, lead frame chip scale package (LFCSP).Product Highlights

  1. Ratiometric conversion mode available, eliminating errors due to on-board switch resistances.
  2. On-board temperature sensor: -40°C to +85°C.
  3. Battery monitor input.
  4. Touch pressure measurement capability.
  5. Low power consumption of 1.37 mW maximum with the reference off, or 2.41 mW typical with the reference on, at 125 kSPS and VCC at 3.6 V.
  6. Package options include 4 mm 4 mm LFCSP.
  7. Analog input range from 0 V to VREF.
  8. Versatile serial I/O ports.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7873ARQZ-REEL7
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7291BCPZ-RL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 22.2 kSamples/Sec
View Details
Converter - ADC - AD677KD - Richardson RFPD
Specs
Package Type DIP
Resolution 16 bits
Sample Rate 100 kSamples/Sec
View Details
Converter - ADC - 5962-8512701XA - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details