Richardson RFPD Converter - ADC AD7865YSZ-3

Description
The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 °s successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The input signals on four channels are sampled simultaneously thus preserving the relative phase information of the signals on the four analog inputs. The part accepts analog input ranges of °10 V, °5 V or °2.5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to go to °20 V without damaging the parts or affecting a conversion in progress.
Request a Quote Datasheet
Description
The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 °s successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The input signals on four channels are sampled simultaneously thus preserving the relative phase information of the signals on the four analog inputs. The part accepts analog input ranges of °10 V, °5 V or °2.5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to go to °20 V without damaging the parts or affecting a conversion in progress.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7865YSZ-3 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7865YSZ-3
Converter - ADC AD7865YSZ-3
The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 °s successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The input signals on four channels are sampled simultaneously thus preserving the relative phase information of the signals on the four analog inputs. The part accepts analog input ranges of °10 V, °5 V or °2.5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to go to °20 V without damaging the parts or affecting a conversion in progress.

The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 °s successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The input signals on four channels are sampled simultaneously thus preserving the relative phase information of the signals on the four analog inputs. The part accepts analog input ranges of °10 V, °5 V or °2.5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to go to °20 V without damaging the parts or affecting a conversion in progress.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7865YSZ-3
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7195BCPZ-RL - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details
Converter - ADC - AD7327BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 13 bits
Sample Rate 500 kSamples/Sec
View Details
Converter - ADC - 5962-8512702XA - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details