Richardson RFPD Converter - DAC AD7849CRZ

Description
The AD7849 is a 14-bit/16-bit serial input multiplying DAC. The DAC architecture ensures excellent differential linearity performance, and monotonicity is guaranteed to 14 bits for the A grade and to 16 bits for all other grades over the specified temperature ranges. During power-up and power-down sequences (when the supply voltages are changing), the VOUT pin is clamped to 0 V via a low impedance path. To prevent the output of A3 being shorted to 0 V during this time, transmission gate G1 is also opened. These conditions are maintained until the power supplies stabilize and a valid word is written to the DAC register. At this time, G2 opens and G1 closes. Both transmission gates are also externally controllable via the Reset In (RST IN) control input. For instance, if the RST IN input is driven from a battery supervisor chip, then on power-off or during a brown out, the RST IN input will be driven low to open G1 and close G2. The DAC must be reloaded, with RST IN high, to reenable the output. Conversely, the on-chip voltage detector output (RST OUT) is also available to the user to control other parts of the system.The AD7849 has a versatile serial interface structure and can be controlled over three lines to facilitate opto-isolator applications.SDOUT is the output of the on-chip shift register and can be used in a daisy-chain fashion to program devices in the multichannel system. The DCEN (Daisy Chain Enable) input controls this function.The BIN/COMP pin sets the DAC coding; with BIN/COMP set to 0, the coding is straight binary; and with it set to 1, the coding is 2s complement. This allows the user to reset the DAC to 0 V in both the unipolar and bipolar output ranges.The part is available in a 20-pin DIP and 20-pin SOIC package.
Request a Quote Datasheet
Description
The AD7849 is a 14-bit/16-bit serial input multiplying DAC. The DAC architecture ensures excellent differential linearity performance, and monotonicity is guaranteed to 14 bits for the A grade and to 16 bits for all other grades over the specified temperature ranges. During power-up and power-down sequences (when the supply voltages are changing), the VOUT pin is clamped to 0 V via a low impedance path. To prevent the output of A3 being shorted to 0 V during this time, transmission gate G1 is also opened. These conditions are maintained until the power supplies stabilize and a valid word is written to the DAC register. At this time, G2 opens and G1 closes. Both transmission gates are also externally controllable via the Reset In (RST IN) control input. For instance, if the RST IN input is driven from a battery supervisor chip, then on power-off or during a brown out, the RST IN input will be driven low to open G1 and close G2. The DAC must be reloaded, with RST IN high, to reenable the output. Conversely, the on-chip voltage detector output (RST OUT) is also available to the user to control other parts of the system.The AD7849 has a versatile serial interface structure and can be controlled over three lines to facilitate opto-isolator applications.SDOUT is the output of the on-chip shift register and can be used in a daisy-chain fashion to program devices in the multichannel system. The DCEN (Daisy Chain Enable) input controls this function.The BIN/COMP pin sets the DAC coding; with BIN/COMP set to 0, the coding is straight binary; and with it set to 1, the coding is 2s complement. This allows the user to reset the DAC to 0 V in both the unipolar and bipolar output ranges.The part is available in a 20-pin DIP and 20-pin SOIC package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7849CRZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7849CRZ
Converter - DAC AD7849CRZ
The AD7849 is a 14-bit/16-bit serial input multiplying DAC. The DAC architecture ensures excellent differential linearity performance, and monotonicity is guaranteed to 14 bits for the A grade and to 16 bits for all other grades over the specified temperature ranges. During power-up and power-down sequences (when the supply voltages are changing), the VOUT pin is clamped to 0 V via a low impedance path. To prevent the output of A3 being shorted to 0 V during this time, transmission gate G1 is also opened. These conditions are maintained until the power supplies stabilize and a valid word is written to the DAC register. At this time, G2 opens and G1 closes. Both transmission gates are also externally controllable via the Reset In (RST IN) control input. For instance, if the RST IN input is driven from a battery supervisor chip, then on power-off or during a brown out, the RST IN input will be driven low to open G1 and close G2. The DAC must be reloaded, with RST IN high, to reenable the output. Conversely, the on-chip voltage detector output (RST OUT) is also available to the user to control other parts of the system.The AD7849 has a versatile serial interface structure and can be controlled over three lines to facilitate opto-isolator applications.SDOUT is the output of the on-chip shift register and can be used in a daisy-chain fashion to program devices in the multichannel system. The DCEN (Daisy Chain Enable) input controls this function.The BIN/COMP pin sets the DAC coding; with BIN/COMP set to 0, the coding is straight binary; and with it set to 1, the coding is 2s complement. This allows the user to reset the DAC to 0 V in both the unipolar and bipolar output ranges.The part is available in a 20-pin DIP and 20-pin SOIC package.

The AD7849 is a 14-bit/16-bit serial input multiplying DAC. The DAC architecture ensures excellent differential linearity performance, and monotonicity is guaranteed to 14 bits for the A grade and to 16 bits for all other grades over the specified temperature ranges. During power-up and power-down sequences (when the supply voltages are changing), the VOUT pin is clamped to 0 V via a low impedance path. To prevent the output of A3 being shorted to 0 V during this time, transmission gate G1 is also opened. These conditions are maintained until the power supplies stabilize and a valid word is written to the DAC register. At this time, G2 opens and G1 closes. Both transmission gates are also externally controllable via the Reset In (RST IN) control input. For instance, if the RST IN input is driven from a battery supervisor chip, then on power-off or during a brown out, the RST IN input will be driven low to open G1 and close G2. The DAC must be reloaded, with RST IN high, to reenable the output. Conversely, the on-chip voltage detector output (RST OUT) is also available to the user to control other parts of the system.The AD7849 has a versatile serial interface structure and can be controlled over three lines to facilitate opto-isolator applications.SDOUT is the output of the on-chip shift register and can be used in a daisy-chain fashion to program devices in the multichannel system. The DCEN (Daisy Chain Enable) input controls this function.The BIN/COMP pin sets the DAC coding; with BIN/COMP set to 0, the coding is straight binary; and with it set to 1, the coding is 2s complement. This allows the user to reset the DAC to 0 V in both the unipolar and bipolar output ranges.The part is available in a 20-pin DIP and 20-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7849CRZ
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5555CRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
View Details
Converter - DAC - AD5326ARUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - 5962-9176404M3A - Richardson RFPD
Specs
Resolution 12 bits
View Details