Richardson RFPD Converter - DAC AD7841BSZ

Description
The AD7841 contains eight 14-bit, buffered voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V. There are 3 separate differential references with buffered inputs; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7841 accepts 14-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7841 is available in a 44-pin PQFP package.
Request a Quote Datasheet
Description
The AD7841 contains eight 14-bit, buffered voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V. There are 3 separate differential references with buffered inputs; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7841 accepts 14-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7841 is available in a 44-pin PQFP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7841BSZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7841BSZ
Converter - DAC AD7841BSZ
The AD7841 contains eight 14-bit, buffered voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V. There are 3 separate differential references with buffered inputs; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7841 accepts 14-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7841 is available in a 44-pin PQFP package.

The AD7841 contains eight 14-bit, buffered voltage-output DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V. There are 3 separate differential references with buffered inputs; one for DACs A and B, one for DACs G and H and one for DACs C, D, E and F. The AD7841 accepts 14-bit parallel loaded data from the external bus into one of the input latches under the control of the WR, CS and DAC address pins, A0-A2. The DAC outputs are updated on reception of new data into the DAC registers. Each DAC output is buffered with a gain-of-two amplifier into which an external DAC offset voltage can be inserted via the DUTGND pins. The AD7841 is available in a 44-pin PQFP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7841BSZ
Product Name Converter - DAC
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5544ARSZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5317BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5541JRZ - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details