Richardson RFPD Converter - DAC AD7836ASZ

Description
The AD7836 contains four 14-bit DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V.The AD7836 accepts 14-bit parallel loaded data from the exter-nal bus into one of the input latches under the control of the WR, CS and DAC channel address pins, A0–A2.The DAC outputs are updated individually, on reception of new data. In addition, the SEL input can be used to apply the user programmed value in DAC Register E to all DACs, thus setting all DAC output voltages to the same level. The contents of the DAC data registers are not affected by the SEL input.Each DAC output is buffered with a gain of two amplifier into which an external DAC offset voltage can be inserted via the DUTGNDx pins.The AD7836 is available in a 44-pin PQFP package.
Request a Quote Datasheet
Description
The AD7836 contains four 14-bit DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V.The AD7836 accepts 14-bit parallel loaded data from the exter-nal bus into one of the input latches under the control of the WR, CS and DAC channel address pins, A0–A2.The DAC outputs are updated individually, on reception of new data. In addition, the SEL input can be used to apply the user programmed value in DAC Register E to all DACs, thus setting all DAC output voltages to the same level. The contents of the DAC data registers are not affected by the SEL input.Each DAC output is buffered with a gain of two amplifier into which an external DAC offset voltage can be inserted via the DUTGNDx pins.The AD7836 is available in a 44-pin PQFP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7836ASZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7836ASZ
Converter - DAC AD7836ASZ
The AD7836 contains four 14-bit DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V.The AD7836 accepts 14-bit parallel loaded data from the exter-nal bus into one of the input latches under the control of the WR, CS and DAC channel address pins, A0–A2.The DAC outputs are updated individually, on reception of new data. In addition, the SEL input can be used to apply the user programmed value in DAC Register E to all DACs, thus setting all DAC output voltages to the same level. The contents of the DAC data registers are not affected by the SEL input.Each DAC output is buffered with a gain of two amplifier into which an external DAC offset voltage can be inserted via the DUTGNDx pins.The AD7836 is available in a 44-pin PQFP package.

The AD7836 contains four 14-bit DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V.The AD7836 accepts 14-bit parallel loaded data from the exter-nal bus into one of the input latches under the control of the WR, CS and DAC channel address pins, A0–A2.The DAC outputs are updated individually, on reception of new data. In addition, the SEL input can be used to apply the user programmed value in DAC Register E to all DACs, thus setting all DAC output voltages to the same level. The contents of the DAC data registers are not affected by the SEL input.Each DAC output is buffered with a gain of two amplifier into which an external DAC offset voltage can be inserted via the DUTGNDx pins.The AD7836 is available in a 44-pin PQFP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7836ASZ
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-9201601MEA - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5317RBRUZ - Richardson RFPD
Specs
Package Type TSSOP
Resolution 10 bits
View Details
Converter - DAC - AD5315ARMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details