Richardson RFPD Converter - ADC AD7821KRZ

Description
The AD7821 is a high-speed, 8-bit, sampling, analog-to-digital converter that offers improved performance over the popular AD7820. It offers a conversion time of 660 ns (vs. 1.36 µs for the AD7820) and 100 kHz signal bandwidth (vs. 6.4 kHz). The sampling instant is better defined and occurs on the falling edge of WR of RD. The provision for a VSS pin (Pin 19) allows the part to operate from ±5 V supplies and to digitize bipolar input signals. Alternatively, for unipolar inputs, the VSS pin can be grounded and the AD7821 will operate from a single +5 V supply, like the AD7820. The AD7821 has a built-in track-and-hold function capable of digitizing full-scale signals up to 100 kHz max. It also uses a half-flash conversion technique that eliminates the need to generate a CLK signal for the ADC.The AD7821 is designed with standard microprocessor control signals (CS, RD, WR, RDY, INT) and latched, three-state data outputs capable of interfacing to high-speed data buses. An overflow output (OFL) is also provided for cascading devices to achieve higher resolution.The AD7821 is fabricated in Linear-Compatible CMOS (LC2MOS), an advanced, mixed technology process combining precision bipolar circuits with low-power CMOS logic. The part features a low power dissipation of 50 mW.
Request a Quote Datasheet
Description
The AD7821 is a high-speed, 8-bit, sampling, analog-to-digital converter that offers improved performance over the popular AD7820. It offers a conversion time of 660 ns (vs. 1.36 µs for the AD7820) and 100 kHz signal bandwidth (vs. 6.4 kHz). The sampling instant is better defined and occurs on the falling edge of WR of RD. The provision for a VSS pin (Pin 19) allows the part to operate from ±5 V supplies and to digitize bipolar input signals. Alternatively, for unipolar inputs, the VSS pin can be grounded and the AD7821 will operate from a single +5 V supply, like the AD7820. The AD7821 has a built-in track-and-hold function capable of digitizing full-scale signals up to 100 kHz max. It also uses a half-flash conversion technique that eliminates the need to generate a CLK signal for the ADC.The AD7821 is designed with standard microprocessor control signals (CS, RD, WR, RDY, INT) and latched, three-state data outputs capable of interfacing to high-speed data buses. An overflow output (OFL) is also provided for cascading devices to achieve higher resolution.The AD7821 is fabricated in Linear-Compatible CMOS (LC2MOS), an advanced, mixed technology process combining precision bipolar circuits with low-power CMOS logic. The part features a low power dissipation of 50 mW.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7821KRZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7821KRZ
Converter - ADC AD7821KRZ
The AD7821 is a high-speed, 8-bit, sampling, analog-to-digital converter that offers improved performance over the popular AD7820. It offers a conversion time of 660 ns (vs. 1.36 µs for the AD7820) and 100 kHz signal bandwidth (vs. 6.4 kHz). The sampling instant is better defined and occurs on the falling edge of WR of RD. The provision for a VSS pin (Pin 19) allows the part to operate from ±5 V supplies and to digitize bipolar input signals. Alternatively, for unipolar inputs, the VSS pin can be grounded and the AD7821 will operate from a single +5 V supply, like the AD7820. The AD7821 has a built-in track-and-hold function capable of digitizing full-scale signals up to 100 kHz max. It also uses a half-flash conversion technique that eliminates the need to generate a CLK signal for the ADC.The AD7821 is designed with standard microprocessor control signals (CS, RD, WR, RDY, INT) and latched, three-state data outputs capable of interfacing to high-speed data buses. An overflow output (OFL) is also provided for cascading devices to achieve higher resolution.The AD7821 is fabricated in Linear-Compatible CMOS (LC2MOS), an advanced, mixed technology process combining precision bipolar circuits with low-power CMOS logic. The part features a low power dissipation of 50 mW.

The AD7821 is a high-speed, 8-bit, sampling, analog-to-digital converter that offers improved performance over the popular AD7820. It offers a conversion time of 660 ns (vs. 1.36 µs for the AD7820) and 100 kHz signal bandwidth (vs. 6.4 kHz). The sampling instant is better defined and occurs on the falling edge of WR of RD. The provision for a VSS pin (Pin 19) allows the part to operate from ±5 V supplies and to digitize bipolar input signals. Alternatively, for unipolar inputs, the VSS pin can be grounded and the AD7821 will operate from a single +5 V supply, like the AD7820. The AD7821 has a built-in track-and-hold function capable of digitizing full-scale signals up to 100 kHz max. It also uses a half-flash conversion technique that eliminates the need to generate a CLK signal for the ADC.The AD7821 is designed with standard microprocessor control signals (CS, RD, WR, RDY, INT) and latched, three-state data outputs capable of interfacing to high-speed data buses. An overflow output (OFL) is also provided for cascading devices to achieve higher resolution.The AD7821 is fabricated in Linear-Compatible CMOS (LC2MOS), an advanced, mixed technology process combining precision bipolar circuits with low-power CMOS logic. The part features a low power dissipation of 50 mW.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7821KRZ
Product Name Converter - ADC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7357YRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
Sample Rate 4250 kSamples/Sec
View Details
Converter - ADC - AD7194BCPZ - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details
Converter - ADC - AD7191BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 24 bits
View Details