Richardson RFPD Converter - ADC AD7796BRUZ

Description
The AD7796 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7796 contains a ?-? ADC capable of 16-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.
Request a Quote Datasheet
Description
The AD7796 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7796 contains a ?-? ADC capable of 16-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7796BRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7796BRUZ
Converter - ADC AD7796BRUZ
The AD7796 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7796 contains a ?-? ADC capable of 16-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.

The AD7796 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7796 contains a ?-? ADC capable of 16-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmable and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7796BRUZ
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7276BRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD7193BCPZ - Richardson RFPD
Specs
Package Type SOP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details
Converter - ADC - 5962-8759101LX - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details